Infineon Technologies AG 40V 38A 100A MOSFET Transistor BSC010N04LSATMA1

Description
MOSFET N-CH 40V 38A/100A TDSON Product overview: BSC010N04LSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 38A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 38A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC010N04LSATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 38A/100A TDSON Product overview: BSC010N04LSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 38A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 38A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC010N04LSATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 38A 100A MOSFET Transistor
278-BSC010N04LSATMA1
40V 38A 100A MOSFET Transistor 278-BSC010N04LSATMA1
MOSFET N-CH 40V 38A/100A TDSON Product overview: BSC010N04LSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 38A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 38A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC010N04LSATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 38A/100A TDSON Product overview: BSC010N04LSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 38A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 38A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC010N04LSATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BSC010N04LSATMA1 - Rochester Electronics
Newburyport, MA, United States
OptiMOS Power-MOSFET, 40V

OptiMOS Power-MOSFET, 40V

Supplier's Site Datasheet
Single FETs, MOSFETs - BSC010N04LSATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC010N04LSATMA1TR-ND
Single FETs, MOSFETs BSC010N04LSATMA1TR-ND
N-Channel 40V 38A (Ta), 100A (Tc) 2.5W (Ta), 139W (Tc) Surface Mount PG-TDSON-8 FL

N-Channel 40V 38A (Ta), 100A (Tc) 2.5W (Ta), 139W (Tc) Surface Mount PG-TDSON-8 FL

Buy Now Datasheet
Single FETs, MOSFETs - BSC010N04LSATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC010N04LSATMA1CT-ND
Single FETs, MOSFETs BSC010N04LSATMA1CT-ND
N-Channel 40V 38A (Ta), 100A (Tc) 2.5W (Ta), 139W (Tc) Surface Mount PG-TDSON-8 FL

N-Channel 40V 38A (Ta), 100A (Tc) 2.5W (Ta), 139W (Tc) Surface Mount PG-TDSON-8 FL

Buy Now Datasheet
Single FETs, MOSFETs - BSC010N04LSATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC010N04LSATMA1DKR-ND
Single FETs, MOSFETs BSC010N04LSATMA1DKR-ND
N-Channel 40V 38A (Ta), 100A (Tc) 2.5W (Ta), 139W (Tc) Surface Mount PG-TDSON-8 FL

N-Channel 40V 38A (Ta), 100A (Tc) 2.5W (Ta), 139W (Tc) Surface Mount PG-TDSON-8 FL

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC010N04LSATMA1 - 770400-BSC010N04LSATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC010N04LSATMA1
770400-BSC010N04LSATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC010N04LSATMA1 770400-BSC010N04LSATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 770400-BSC010N04LSAT MA1 Series: OptiMOS Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 38A (Ta), 100A (Tc) Family Name: BSC010N04LS Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: PG-TDSON-8 FL Channel Type Type: N Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 95nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6800pF @ 20V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.5W (Ta), 139W (Tc) Rds On (Maximum) @ Id, Vgs: 1 mOhm @ 50A, 10V Alternative Parts (Cross-Reference): BSC010N04LS; STLD257N4F7AG; STL210N4F7AG; STLD200N4F6AG; ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 770400-BSC010N04LSATMA1
Series: OptiMOS
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 38A (Ta), 100A (Tc)
Family Name: BSC010N04LS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: PG-TDSON-8 FL
Channel Type Type: N
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 95nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6800pF @ 20V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.5W (Ta), 139W (Tc)
Rds On (Maximum) @ Id, Vgs: 1 mOhm @ 50A, 10V
Alternative Parts (Cross-Reference): BSC010N04LS; STLD257N4F7AG; STL210N4F7AG; STLD200N4F6AG;
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC010N04LSATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC010N04LSATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC010N04LSATMA1
MOSFET N-CH 40V 38A/100A TDSON

MOSFET N-CH 40V 38A/100A TDSON

Supplier's Site
Mosfet, N-Ch, 40V, 100A, 150Deg C, 139W; Channel Type Infineon - 50Y1792 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 100A, 150Deg C, 139W; Channel Type Infineon
50Y1792
Mosfet, N-Ch, 40V, 100A, 150Deg C, 139W; Channel Type Infineon 50Y1792
MOSFET, N-CH, 40V, 100A, 150DEG C, 139W; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N-CH, 40V, 100A, 150DEG C, 139W; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
MOSFET N-Ch 40V 100A TDSON-8 FL OptiMOS

MOSFET N-Ch 40V 100A TDSON-8 FL OptiMOS

Buy Now Datasheet
Single FETs, MOSFETs - BSC010N04LSATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSC010N04LSATMA1
Single FETs, MOSFETs BSC010N04LSATMA1
MOSFET N-CH 40V 38A/100A TDSON

MOSFET N-CH 40V 38A/100A TDSON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSC010N04LSATMA1 BSC010N04LSATMA1 BSC010N04LSATMA1TR-ND 770400-BSC010N04LSATMA1 BSC010N04LSATMA1 50Y1792 BSC010N04LSATMA1 BSC010N04LSATMA1
Product Name 40V 38A 100A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC010N04LSATMA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 100A, 150Deg C, 139W; Channel Type Infineon MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
Transconductance 0.1400 kS
PD 139 milliwatts 2500 to 139000 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data