Infineon Technologies AG Discrete Semiconductor Products BSC014N03MSG

Description
Manufacturer: Infineon Technologies Win Source Part Number: 237176-BSC014N03MSG Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSC014N03MS Alternative Parts (Cross-Reference): SIRC18DP-T1-GE3; FDMS7650; FDMS1D5N03; FDMS1D4N03S; Introduction Date: November 14, 2008 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 237176-BSC014N03MSG Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSC014N03MS Alternative Parts (Cross-Reference): SIRC18DP-T1-GE3; FDMS7650; FDMS1D5N03; FDMS1D4N03S; Introduction Date: November 14, 2008 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 237176-BSC014N03MSG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
237176-BSC014N03MSG
Discrete Semiconductor Products 237176-BSC014N03MSG
Manufacturer: Infineon Technologies Win Source Part Number: 237176-BSC014N03MSG Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSC014N03MS Alternative Parts (Cross-Reference): SIRC18DP-T1-GE3; FDMS7650; FDMS1D5N03; FDMS1D4N03S; Introduction Date: November 14, 2008 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 237176-BSC014N03MSG
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BSC014N03MS
Alternative Parts (Cross-Reference): SIRC18DP-T1-GE3; FDMS7650; FDMS1D5N03; FDMS1D4N03S;
Introduction Date: November 14, 2008
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
30V 30A MOSFET Transistor
278-BSC014N03MSG
30V 30A MOSFET Transistor 278-BSC014N03MSG
OptiMOS?3 M-Series Power-MOSFET / Trans MOSFET N-CH 30V 30A 8-Pin TDSON EP T/R Product overview: BSC014N03MSG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC014N03MSG can be used for catalog matching and distributor lookup.

OptiMOS?3 M-Series Power-MOSFET / Trans MOSFET N-CH 30V 30A 8-Pin TDSON EP T/R Product overview: BSC014N03MSG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC014N03MSG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 237176-BSC014N03MSG 278-BSC014N03MSG
Product Name Discrete Semiconductor Products 30V 30A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data