Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC046N10NS3G BSC046N10NS3G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1154680-BSC046N10NS3 G Family Name: BSC046N10NS3 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): STL110N10F7FDMS86150 ET100; STL100N10F7; Introduction Date: September 29, 2011 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1154680-BSC046N10NS3 G Family Name: BSC046N10NS3 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): STL110N10F7FDMS86150 ET100; STL100N10F7; Introduction Date: September 29, 2011 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC046N10NS3G - 1154680-BSC046N10NS3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC046N10NS3G
1154680-BSC046N10NS3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC046N10NS3G 1154680-BSC046N10NS3G
Manufacturer: Infineon Technologies Win Source Part Number: 1154680-BSC046N10NS3 G Family Name: BSC046N10NS3 Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): STL110N10F7FDMS86150 ET100; STL100N10F7; Introduction Date: September 29, 2011 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1154680-BSC046N10NS3G
Family Name: BSC046N10NS3
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): STL110N10F7FDMS86150ET100; STL100N10F7;
Introduction Date: September 29, 2011
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
MOSFET Transistor
285-BSC046N10NS3G
MOSFET Transistor 285-BSC046N10NS3G
Very low gate charge for high frequency applications Product overview: BSC046N10NS3G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC046N10NS3G can be used for catalog matching and distributor lookup.

Very low gate charge for high frequency applications Product overview: BSC046N10NS3G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC046N10NS3G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1154680-BSC046N10NS3G 285-BSC046N10NS3G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC046N10NS3G MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A - CSD18503Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0062 ohms
View Details
8 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE MATCHED PAIR - ALD210808APCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
MOSFETs - 1221469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT26; Tsot-26
View Details