Infineon Technologies AG 100V 19A 100A MOSFET Transistor BSC034N10LS5ATMA1

Description
MOSFET N-CH 100V 19A/100A TDSON Product overview: BSC034N10LS5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 19A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 19A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC034N10LS5ATMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 19A/100A TDSON Product overview: BSC034N10LS5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 19A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 19A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC034N10LS5ATMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 19A 100A MOSFET Transistor
278-BSC034N10LS5ATMA1
100V 19A 100A MOSFET Transistor 278-BSC034N10LS5ATMA1
MOSFET N-CH 100V 19A/100A TDSON Product overview: BSC034N10LS5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 19A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 19A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC034N10LS5ATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 19A/100A TDSON Product overview: BSC034N10LS5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 19A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 19A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC034N10LS5ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2419970 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2419970
MOSFETs 2419970
Infineon BSC034N10LS5ATMA1 MOSFET

Infineon BSC034N10LS5ATMA1 MOSFET

Supplier's Site
MOSFETs - 2419970P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2419970P
MOSFETs 2419970P
Infineon BSC034N10LS5ATMA1 MOSFET

Infineon BSC034N10LS5ATMA1 MOSFET

Supplier's Site
MOSFETs - 2419969 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2419969
MOSFETs 2419969
Infineon BSC034N10LS5ATMA1 MOSFET

Infineon BSC034N10LS5ATMA1 MOSFET

Supplier's Site
Single FETs, MOSFETs - 448-BSC034N10LS5ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSC034N10LS5ATMA1DKR-ND
Single FETs, MOSFETs 448-BSC034N10LS5ATMA1DKR-ND
N-Channel 100V 19A (Ta), 100A (Tc) 2.5W (Ta), 156W (Tc) Surface Mount PG-TDSON-8-7

N-Channel 100V 19A (Ta), 100A (Tc) 2.5W (Ta), 156W (Tc) Surface Mount PG-TDSON-8-7

Buy Now Datasheet
Single FETs, MOSFETs - 448-BSC034N10LS5ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSC034N10LS5ATMA1TR-ND
Single FETs, MOSFETs 448-BSC034N10LS5ATMA1TR-ND
N-Channel 100V 19A (Ta), 100A (Tc) 2.5W (Ta), 156W (Tc) Surface Mount PG-TDSON-8-7

N-Channel 100V 19A (Ta), 100A (Tc) 2.5W (Ta), 156W (Tc) Surface Mount PG-TDSON-8-7

Buy Now Datasheet
Single FETs, MOSFETs - 448-BSC034N10LS5ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSC034N10LS5ATMA1CT-ND
Single FETs, MOSFETs 448-BSC034N10LS5ATMA1CT-ND
N-Channel 100V 19A (Ta), 100A (Tc) 2.5W (Ta), 156W (Tc) Surface Mount PG-TDSON-8-7

N-Channel 100V 19A (Ta), 100A (Tc) 2.5W (Ta), 156W (Tc) Surface Mount PG-TDSON-8-7

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC034N10LS5ATMA1 - 864638-BSC034N10LS5ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC034N10LS5ATMA1
864638-BSC034N10LS5ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC034N10LS5ATMA1 864638-BSC034N10LS5ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 864638-BSC034N10LS5A TMA1 Series: OptiMOS™ 5 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 19A (Ta), 100A (Tc) 2.5W (Ta), 156W (Tc) Surface Mount PG-TDSON-8-7 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: BSC034 Categories: Discrete Semiconductor Products Case / Package: PG-TDSON-8-7 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 5000 Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: 448-BSC034N10LS5ATMA 1DKR, 448-BSC034N10LS5ATMA 1TR, 448-BSC034N10LS5ATMA 1CT, SP001385620

Manufacturer: Infineon Technologies
Win Source Part Number: 864638-BSC034N10LS5ATMA1
Series: OptiMOS™ 5
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 19A (Ta), 100A (Tc) 2.5W (Ta), 156W (Tc) Surface Mount PG-TDSON-8-7
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: BSC034
Categories: Discrete Semiconductor Products
Case / Package: PG-TDSON-8-7
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095
Other Part Number: 448-BSC034N10LS5ATMA1DKR, 448-BSC034N10LS5ATMA1TR, 448-BSC034N10LS5ATMA1CT, SP001385620

Buy Now Datasheet
 - BSC034N10LS5ATMA1 - Rochester Electronics
Newburyport, MA, United States
12V-300V N-Channel Power MOSFET

12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 100A, 150Deg C, 156W; Channel Type Infineon - 42AH1619 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 100A, 150Deg C, 156W; Channel Type Infineon
42AH1619
Mosfet, N-Ch, 100V, 100A, 150Deg C, 156W; Channel Type Infineon 42AH1619
MOSFET, N-CH, 100V, 100A, 150DEG C, 156W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 100A, 150DEG C, 156W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC034N10LS5ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC034N10LS5ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC034N10LS5ATMA1
MOSFET N-CH 100V 19A/100A TDSON

MOSFET N-CH 100V 19A/100A TDSON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-BSC034N10LS5ATMA1 2419970 448-BSC034N10LS5ATMA1DKR-ND 864638-BSC034N10LS5ATMA1 BSC034N10LS5ATMA1 42AH1619 BSC034N10LS5ATMA1
Product Name 100V 19A 100A MOSFET Transistor MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC034N10LS5ATMA1 Mosfet, N-Ch, 100V, 100A, 150Deg C, 156W; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
Transconductance 0.0600 kS
PD 156 milliwatts
Unlock Full Specs
to access all available technical data