RF Bipolar Transistors RF BIP TRANSISTOR Product overview: BFR93AWH6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2045-BFR93AWH6327 can be used for catalog matching and distributor lookup.
12V 300mW 100@30mA,8V 90mA SOT-323-3 Bipolar Transistors - BJT ROHS
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2045-BFR93AWH6327 | BFR93AWH6327 |
| Product Name | Bipolar Transistor | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN | |
| Package Type | Reel | SOT323 |
| Packing Method | Reel | |
| IC(max) | 90 milliamps | 90 milliamps |
| PD | 300 milliwatts | 300 milliwatts |