Infineon Technologies AG Single FETs, MOSFETs BSC042N03ST

Description
N-Channel 30V 20A (Ta), 50A (Tc) Surface Mount PG-TDSON-8-5
Request a Quote Datasheet
Description
N-Channel 30V 20A (Ta), 50A (Tc) Surface Mount PG-TDSON-8-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSC042N03ST-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC042N03ST-ND
Single FETs, MOSFETs BSC042N03ST-ND
N-Channel 30V 20A (Ta), 50A (Tc) Surface Mount PG-TDSON-8-5

N-Channel 30V 20A (Ta), 50A (Tc) Surface Mount PG-TDSON-8-5

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC042N03ST - 1024332-BSC042N03ST - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC042N03ST
1024332-BSC042N03ST
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC042N03ST 1024332-BSC042N03ST
Manufacturer: Infineon Technologies Win Source Part Number: 1024332-BSC042N03ST Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TDSON-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 20A (Ta), 50A (Tc) Gate-Source Threshold Voltage: 2V @ 50μA Max Gate Charge: 28nC @ 5V Max Input Capacitance: 3660pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.2 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1024332-BSC042N03ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TDSON-8
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 20A (Ta), 50A (Tc)
Gate-Source Threshold Voltage: 2V @ 50μA
Max Gate Charge: 28nC @ 5V
Max Input Capacitance: 3660pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.2 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC042N03ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC042N03ST
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC042N03ST
MOSFET N-CH 30V 20A/50A TDSON

MOSFET N-CH 30V 20A/50A TDSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BSC042N03ST-ND 1024332-BSC042N03ST BSC042N03ST
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC042N03ST Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data