MOSFET N-CH 25V 30A/100A TDSON Product overview: BSC020N025S G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC020N025S G can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 110357-BSC020N025S G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta), 104W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TDSON-8
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 30A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 2V @ 110μA
Max Gate Charge: 66nC @ 5V
Max Input Capacitance: 8290pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
N-Channel 25V 30A (Ta), 100A (Tc) 2.8W (Ta), 104W (Tc) Surface Mount PG-TDSON-8-1
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 278-BSC020N025S G | 110357-BSC020N025S G | BSC020N025SGINTR-ND |
| Product Name | 25V 30A 100A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC020N025S G | Single FETs, MOSFETs |
| PD | 2800 milliwatts | 2800 to 104000 milliwatts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | Tape & Reel (TR) | SOT3; PG-TDSON-8 | 8-PowerTDFN |