Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BG5120K E6327 BG5120K E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 201199-BG5120K E6327 Packaging: Reel - TR Voltage Rating: 8V Current Rating: 20mA Frequency: 800MHz Current - Test: 10mA Gain: 23dB Transistor Polarity: 2 N-Channel (Dual) Voltage - Test: 5V Noise Figure: 1.1dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT363-6 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 201199-BG5120K E6327 Packaging: Reel - TR Voltage Rating: 8V Current Rating: 20mA Frequency: 800MHz Current - Test: 10mA Gain: 23dB Transistor Polarity: 2 N-Channel (Dual) Voltage - Test: 5V Noise Figure: 1.1dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT363-6 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BG5120K E6327 - 201199-BG5120K E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BG5120K E6327
201199-BG5120K E6327
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BG5120K E6327 201199-BG5120K E6327
Manufacturer: Infineon Technologies Win Source Part Number: 201199-BG5120K E6327 Packaging: Reel - TR Voltage Rating: 8V Current Rating: 20mA Frequency: 800MHz Current - Test: 10mA Gain: 23dB Transistor Polarity: 2 N-Channel (Dual) Voltage - Test: 5V Noise Figure: 1.1dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT363-6 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 201199-BG5120K E6327
Packaging: Reel - TR
Voltage Rating: 8V
Current Rating: 20mA
Frequency: 800MHz
Current - Test: 10mA
Gain: 23dB
Transistor Polarity: 2 N-Channel (Dual)
Voltage - Test: 5V
Noise Figure: 1.1dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT363-6
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Dual 8V 20MA MOSFET Transistor
285-BG5120K E6327
Dual 8V 20MA MOSFET Transistor 285-BG5120K E6327
MOSFET N-CH DUAL 8V 20MA SOT-363 Product overview: BG5120K E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V, 20MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 8V, 20MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BG5120K E6327 can be used for catalog matching and distributor lookup.

MOSFET N-CH DUAL 8V 20MA SOT-363 Product overview: BG5120K E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V, 20MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 8V, 20MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BG5120K E6327 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 201199-BG5120K E6327 285-BG5120K E6327
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BG5120K E6327 Dual 8V 20MA MOSFET Transistor
Polarity N-Channel; 2 N-Channel (Dual) N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-4796-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810019SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
4 suppliers
CSD18534KCS 60V N-Channel NexFET Power MOSFET - CSD18534KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0133 ohms
View Details
9 suppliers