Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC012N06NSATMA1 BSC012N06NSATMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 864623-BSC012N06NSAT MA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 36A (Ta), 306A (Tc) 214W (Tc) Surface Mount PG-TSON-8-3 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: BSC012 Categories: Discrete Semiconductor Products Case / Package: PG-TSON-8-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BSC012N06NSATMA1DKR, SP001645312, BSC012N06NSATMA1TR, BSC012N06NSATMA1-ND, BSC012N06NSATMA1CT
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 864623-BSC012N06NSAT MA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 36A (Ta), 306A (Tc) 214W (Tc) Surface Mount PG-TSON-8-3 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: BSC012 Categories: Discrete Semiconductor Products Case / Package: PG-TSON-8-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BSC012N06NSATMA1DKR, SP001645312, BSC012N06NSATMA1TR, BSC012N06NSATMA1-ND, BSC012N06NSATMA1CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC012N06NSATMA1 - 864623-BSC012N06NSATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC012N06NSATMA1
864623-BSC012N06NSATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC012N06NSATMA1 864623-BSC012N06NSATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 864623-BSC012N06NSAT MA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 36A (Ta), 306A (Tc) 214W (Tc) Surface Mount PG-TSON-8-3 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: BSC012 Categories: Discrete Semiconductor Products Case / Package: PG-TSON-8-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BSC012N06NSATMA1DKR, SP001645312, BSC012N06NSATMA1TR, BSC012N06NSATMA1-ND, BSC012N06NSATMA1CT

Manufacturer: Infineon Technologies
Win Source Part Number: 864623-BSC012N06NSATMA1
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 36A (Ta), 306A (Tc) 214W (Tc) Surface Mount PG-TSON-8-3
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: BSC012
Categories: Discrete Semiconductor Products
Case / Package: PG-TSON-8-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: BSC012N06NSATMA1DKR, SP001645312, BSC012N06NSATMA1TR, BSC012N06NSATMA1-ND, BSC012N06NSATMA1CT

Buy Now Datasheet
Singapore, Singapore
60V 100A MOSFET Transistor
278-BSC012N06NSATMA1
60V 100A MOSFET Transistor 278-BSC012N06NSATMA1
MOSFET N-CH 60V 100A TSON-8 Product overview: BSC012N06NSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC012N06NSATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 100A TSON-8 Product overview: BSC012N06NSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC012N06NSATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BSC012N06NSATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC012N06NSATMA1CT-ND
Single FETs, MOSFETs BSC012N06NSATMA1CT-ND
N-Channel 60V 36A (Ta), 306A (Tc) 214W (Tc) Surface Mount PG-TSON-8-3

N-Channel 60V 36A (Ta), 306A (Tc) 214W (Tc) Surface Mount PG-TSON-8-3

Buy Now Datasheet
Single FETs, MOSFETs - BSC012N06NSATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC012N06NSATMA1DKR-ND
Single FETs, MOSFETs BSC012N06NSATMA1DKR-ND
N-Channel 60V 36A (Ta), 306A (Tc) 214W (Tc) Surface Mount PG-TSON-8-3

N-Channel 60V 36A (Ta), 306A (Tc) 214W (Tc) Surface Mount PG-TSON-8-3

Buy Now Datasheet
Single FETs, MOSFETs - BSC012N06NSATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC012N06NSATMA1TR-ND
Single FETs, MOSFETs BSC012N06NSATMA1TR-ND
N-Channel 60V 36A (Ta), 306A (Tc) 214W (Tc) Surface Mount PG-TSON-8-3

N-Channel 60V 36A (Ta), 306A (Tc) 214W (Tc) Surface Mount PG-TSON-8-3

Buy Now Datasheet
MOSFETs - 2580679P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2580679P
MOSFETs 2580679P
INFINEON MOSFET BSC012N06NSATMA1

INFINEON MOSFET BSC012N06NSATMA1

Supplier's Site
MOSFETs - 2580679 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2580679
MOSFETs 2580679
INFINEON MOSFET BSC012N06NSATMA1

INFINEON MOSFET BSC012N06NSATMA1

Supplier's Site
MOSFETs - 2580678 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2580678
MOSFETs 2580678
INFINEON MOSFET BSC012N06NSATMA1

INFINEON MOSFET BSC012N06NSATMA1

Supplier's Site
MOSFET

MOSFET

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC012N06NSATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC012N06NSATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC012N06NSATMA1
MOSFET N-CH 60V 100A TSON-8

MOSFET N-CH 60V 100A TSON-8

Supplier's Site
Mosfet, N-Ch, 60V, 100A, 175Deg C, 214W; Channel Type Infineon - 42AH1615 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 100A, 175Deg C, 214W; Channel Type Infineon
42AH1615
Mosfet, N-Ch, 60V, 100A, 175Deg C, 214W; Channel Type Infineon 42AH1615
MOSFET, N-CH, 60V, 100A, 175DEG C, 214W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 100A, 175DEG C, 214W; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - BSC012N06NSATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSC012N06NSATMA1
Single FETs, MOSFETs BSC012N06NSATMA1
MOSFET N-CH 60V 100A TSON-8

MOSFET N-CH 60V 100A TSON-8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 864623-BSC012N06NSATMA1 278-BSC012N06NSATMA1 BSC012N06NSATMA1CT-ND 2580679P BSC012N06NSATMA1 BSC012N06NSATMA1 42AH1615 BSC012N06NSATMA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC012N06NSATMA1 60V 100A MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 100A, 175Deg C, 214W; Channel Type Infineon Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; PG-TSON-8-3 Tape & Reel (TR) 8-PowerTDFN TSON 11000 pF @ 30 V TO-3 8-PowerTDFN
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data