N-channel power MOSFET designed for high switching frequency DC/DC converters in server and high-performance computing applications, with a maximum drain current of 180 A and a maximum on-resistance of 1.4 mΩ. Housed in a MG-WDSON-2 package with a low profile of less than 0.7 mm, it supports double-sided cooling and is compatible with the DirectFET® MX footprint. The device is 100% avalanche tested, RoHS compliant, and qualified per JEDEC standards J-STD-20 and JESD-22. It operates within a junction temperature range of -40 °C to 150 °C.
MOSFET N-Ch 40V 180A CanPAK3 MX OptiMOS 3
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSB014N04LX3 G |
| Product Name | MOSFET |