Infineon Technologies AG RF FETs, MOSFETs BG5412KH6327XTSA1

Description
RF Mosfet 2 N-Channel (Dual) 5V 10mA 800MHz 24dB PG-SOT363-6
Request a Quote Datasheet
Description
RF Mosfet 2 N-Channel (Dual) 5V 10mA 800MHz 24dB PG-SOT363-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - BG5412KH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
BG5412KH6327XTSA1TR-ND
RF FETs, MOSFETs BG5412KH6327XTSA1TR-ND
RF Mosfet 2 N-Channel (Dual) 5V 10mA 800MHz 24dB PG-SOT363-6

RF Mosfet 2 N-Channel (Dual) 5V 10mA 800MHz 24dB PG-SOT363-6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BG5412KH6327XTSA1 - 1023285-BG5412KH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BG5412KH6327XTSA1
1023285-BG5412KH6327XTSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BG5412KH6327XTSA1 1023285-BG5412KH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1023285-BG5412KH6327 XTSA1 Packaging: Reel - TR Voltage Rating: 8V Current Rating: 25mA Frequency: 800MHz Current - Test: 10mA Gain: 24dB Transistor Polarity: 2 N-Channel (Dual) Voltage - Test: 5V Noise Figure: 1.1dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT363-6 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 1023285-BG5412KH6327XTSA1
Packaging: Reel - TR
Voltage Rating: 8V
Current Rating: 25mA
Frequency: 800MHz
Current - Test: 10mA
Gain: 24dB
Transistor Polarity: 2 N-Channel (Dual)
Voltage - Test: 5V
Noise Figure: 1.1dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT363-6
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
5V MOSFET Transistor
285-BG5412KH6327XTSA1
5V MOSFET Transistor 285-BG5412KH6327XTSA1
RF MOSFET 5V SOT363 Product overview: BG5412KH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BG5412KH6327XTSA 1 can be used for catalog matching and distributor lookup.

RF MOSFET 5V SOT363 Product overview: BG5412KH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BG5412KH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BG5412KH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BG5412KH6327XTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BG5412KH6327XTSA1
RF MOSFET 5V SOT363

RF MOSFET 5V SOT363

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BG5412KH6327XTSA1TR-ND 1023285-BG5412KH6327XTSA1 285-BG5412KH6327XTSA1 BG5412KH6327XTSA1
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BG5412KH6327XTSA1 5V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-VSSOP, SC-88, SOT-363 SOT3; PG-SOT363-6 Tape & Reel (TR) 6-VSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS4410Z - 1020777-AUIRFS4410Z - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 230000 milliwatts
View Details
5 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2688-AZ - 906351-2SC2688-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details