Infineon Technologies AG N-Channel 12V 300V MOSFET Transistor BSC030N03LSG

Description
BSC030N03 - 12V-300V N-CHANNEL P Product overview: BSC030N03LSG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12V, 300V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 300V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC030N03LSG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BSC030N03 - 12V-300V N-CHANNEL P Product overview: BSC030N03LSG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12V, 300V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 300V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC030N03LSG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 12V 300V MOSFET Transistor
285-BSC030N03LSG
N-Channel 12V 300V MOSFET Transistor 285-BSC030N03LSG
BSC030N03 - 12V-300V N-CHANNEL P Product overview: BSC030N03LSG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12V, 300V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 300V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC030N03LSG can be used for catalog matching and distributor lookup.

BSC030N03 - 12V-300V N-CHANNEL P Product overview: BSC030N03LSG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12V, 300V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 300V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC030N03LSG can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC030N03LSG - 713818-BSC030N03LSG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC030N03LSG
713818-BSC030N03LSG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC030N03LSG 713818-BSC030N03LSG
Manufacturer: Infineon Technologies Win Source Part Number: 713818-BSC030N03LSG Manufacturer Homepage: www.infineon.com Reference case: QFN8 Reference Date Code: 17+ Alternative Parts (Cross-Reference): FDMS8670AS; BSC030N03LSGXT; BSC030N03LS G; BSC030N03LS GNT; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 713818-BSC030N03LSG
Manufacturer Homepage: www.infineon.com
Reference case: QFN8
Reference Date Code: 17+
Alternative Parts (Cross-Reference): FDMS8670AS; BSC030N03LSGXT; BSC030N03LS G; BSC030N03LS GNT;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
Single FETs, MOSFETs - BSC030N03LSG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSC030N03LSG
Single FETs, MOSFETs BSC030N03LSG
BSC030N03 - 12V-300V N-CHANNEL P

BSC030N03 - 12V-300V N-CHANNEL P

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-BSC030N03LSG 713818-BSC030N03LSG BSC030N03LSG
Product Name N-Channel 12V 300V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC030N03LSG Single FETs, MOSFETs
PD 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Bulk SOT3 8-PowerTDFN
Packing Method Bulk
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1221467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type X2-dfn1006
View Details
MOSFETs - 7258316P - RS Components, Ltd.
Specs
Polarity N-Channel
Package Type SOT89; SOT-89
View Details
8 suppliers
 - AUIRFP1405-203 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-247; TO-247
Packing Method Tube; Tube
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810027SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers