Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC035N04LS BSC035N04LS

Description
Manufacturer: Infineon Technologies Win Source Part Number: 82877-BSC035N04LS Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 69W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TDSON-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 21A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 2V @ 36μA Max Gate Charge: 64nC @ 10V Max Input Capacitance: 5100pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.5 mOhm @ 50A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 82877-BSC035N04LS Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 69W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TDSON-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 21A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 2V @ 36μA Max Gate Charge: 64nC @ 10V Max Input Capacitance: 5100pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.5 mOhm @ 50A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC035N04LS - 82877-BSC035N04LS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC035N04LS
82877-BSC035N04LS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC035N04LS 82877-BSC035N04LS
Manufacturer: Infineon Technologies Win Source Part Number: 82877-BSC035N04LS Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 69W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TDSON-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 21A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 2V @ 36μA Max Gate Charge: 64nC @ 10V Max Input Capacitance: 5100pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.5 mOhm @ 50A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 82877-BSC035N04LS
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 69W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TDSON-8
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 21A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 2V @ 36μA
Max Gate Charge: 64nC @ 10V
Max Input Capacitance: 5100pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.5 mOhm @ 50A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
40V 100A MOSFET Transistor
285-BSC035N04LS
40V 100A MOSFET Transistor 285-BSC035N04LS
MOSFET N-CH 40V 100A TDSON-8 Product overview: BSC035N04LS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC035N04LS can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 100A TDSON-8 Product overview: BSC035N04LS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC035N04LS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 82877-BSC035N04LS 285-BSC035N04LS
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC035N04LS 40V 100A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 40 volts
PD 2500 to 69000 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-346 (sc-59)
View Details
60 V, 360 mA N-channel Trench MOSFET - BSS138BK,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
7 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114904APAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers