Infineon Technologies AG N-Channel Power MOSFET BSC010N04LSI

Description
New 40V and 60V product families, feature not only the industry’s lowest R DS(on) but also a perfect switching behavior for fast switching applications. 15% lower R DS(on) and 31% lower figure of merit (R DS(on) x Q g) compared to alternative devices has been realized by advanced thin wafer technology. Summary of Features Optimized for synchronous rectification 15% lower R DS(on) than alternative devices 31% improvement of FOM over similar devices Integrated Schottky-like diode RoHS compliant - halogen free MSL1 rated Benefits Highest system efficiency Less paralleling required Increased power density System cost reduction Very low voltage overshoot Potential Applications Synchronous rectification Solar micro inverter Isolated DC-DC converters Motor control Or-ing switches Applications 48 V intermediate bus converter (IBC) Domain controller for ADAS and autonomous driving Mobile devices and smartphones Telecommunication infrastructure Uninterruptible power supplies (UPS) Designers who used this product also designed with 6ED2742S01Q | Gate driver ICs IRS10752L | Gate driver ICs IRS4427S | Gate driver ICs 1ED44173N01B | Gate driver ICs BSC037N08NS5 | N-Channel Power MOSFET BSZ900N20NS3 G | N-Channel Power MOSFET BSC093N15NS5 | N-Channel Power MOSFET BSC035N10NS5 | N-Channel Power MOSFET IR38063M | Integrated POL Voltage Regulators BSZ068N06NS | N-Channel Power MOSFET BSS123N | Small signal/small power MOSFET 1EDI60N12AF | Gate driver ICs BSS131 | Small signal/small power MOSFET IRS21864S | Gate driver ICs ICE5QR1680BG | CoolSET™ Quasi Resonant ICE2QR2280G-1 | CoolSET™ Quasi Resonant S25FL256LAGBHV023 | Quad SPI Flash BSP125 | Small signal/small power MOSFET 2ED2110S06M | Gate driver ICs 6ED2742S01Q | Gate driver ICs IRS10752L | Gate driver ICs IRS4427S | Gate driver ICs 1ED44173N01B | Gate driver ICs BSC037N08NS5 | N-Channel Power MOSFET BSZ900N20NS3 G | N-Channel Power MOSFET BSC093N15NS5 | N-Channel Power MOSFET BSC035N10NS5 | N-Channel Power MOSFET 1 2 3 4 5
Request a Quote
Description
New 40V and 60V product families, feature not only the industry’s lowest R DS(on) but also a perfect switching behavior for fast switching applications. 15% lower R DS(on) and 31% lower figure of merit (R DS(on) x Q g) compared to alternative devices has been realized by advanced thin wafer technology. Summary of Features Optimized for synchronous rectification 15% lower R DS(on) than alternative devices 31% improvement of FOM over similar devices Integrated Schottky-like diode RoHS compliant - halogen free MSL1 rated Benefits Highest system efficiency Less paralleling required Increased power density System cost reduction Very low voltage overshoot Potential Applications Synchronous rectification Solar micro inverter Isolated DC-DC converters Motor control Or-ing switches Applications 48 V intermediate bus converter (IBC) Domain controller for ADAS and autonomous driving Mobile devices and smartphones Telecommunication infrastructure Uninterruptible power supplies (UPS) Designers who used this product also designed with 6ED2742S01Q | Gate driver ICs IRS10752L | Gate driver ICs IRS4427S | Gate driver ICs 1ED44173N01B | Gate driver ICs BSC037N08NS5 | N-Channel Power MOSFET BSZ900N20NS3 G | N-Channel Power MOSFET BSC093N15NS5 | N-Channel Power MOSFET BSC035N10NS5 | N-Channel Power MOSFET IR38063M | Integrated POL Voltage Regulators BSZ068N06NS | N-Channel Power MOSFET BSS123N | Small signal/small power MOSFET 1EDI60N12AF | Gate driver ICs BSS131 | Small signal/small power MOSFET IRS21864S | Gate driver ICs ICE5QR1680BG | CoolSET™ Quasi Resonant ICE2QR2280G-1 | CoolSET™ Quasi Resonant S25FL256LAGBHV023 | Quad SPI Flash BSP125 | Small signal/small power MOSFET 2ED2110S06M | Gate driver ICs 6ED2742S01Q | Gate driver ICs IRS10752L | Gate driver ICs IRS4427S | Gate driver ICs 1ED44173N01B | Gate driver ICs BSC037N08NS5 | N-Channel Power MOSFET BSZ900N20NS3 G | N-Channel Power MOSFET BSC093N15NS5 | N-Channel Power MOSFET BSC035N10NS5 | N-Channel Power MOSFET 1 2 3 4 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BSC010N04LSI is an N-channel logic-level MOSFET optimized for synchronous rectification, featuring an integrated monolithic Schottky-like diode and a TDSON-8 FL package measuring 5.35 mm by 6.42 mm. It has a maximum drain-source voltage of 40 V, a maximum on-state resistance of 1.05 mΩ at 25°C, and a continuous drain current of 275 A. The device is 100% avalanche-tested and rated for single-pulse avalanche energy of 230 mJ. It complies with RoHS and is halogen-free according to IEC 61249-2-21, and is qualified per JEDEC standards J-STD-20 and JESD22.

Datasheet Summary
Powered by GS/AI

The BSC010N04LSI is an N-channel logic-level MOSFET optimized for synchronous rectification, featuring an integrated monolithic Schottky-like diode and a TDSON-8 FL package measuring 5.35 mm by 6.42 mm. It has a maximum drain-source voltage of 40 V, a maximum on-state resistance of 1.05 mΩ at 25°C, and a continuous drain current of 275 A. The device is 100% avalanche-tested and rated for single-pulse avalanche energy of 230 mJ. It complies with RoHS and is halogen-free according to IEC 61249-2-21, and is qualified per JEDEC standards J-STD-20 and JESD22.

Suppliers

Company
Product
Description
Supplier Links
N-Channel Power MOSFET - BSC010N04LSI - Infineon Technologies AG
Neubiberg, Germany
N-Channel Power MOSFET
BSC010N04LSI
N-Channel Power MOSFET BSC010N04LSI
New 40V and 60V product families, feature not only the industry’s lowest R DS(on) but also a perfect switching behavior for fast switching applications. 15% lower R DS(on) and 31% lower figure of merit (R DS(on) x Q g) compared to alternative devices has been realized by advanced thin wafer technology. Summary of Features Optimized for synchronous rectification 15% lower R DS(on) than alternative devices 31% improvement of FOM over similar devices Integrated Schottky-like diode RoHS compliant - halogen free MSL1 rated Benefits Highest system efficiency Less paralleling required Increased power density System cost reduction Very low voltage overshoot Potential Applications Synchronous rectification Solar micro inverter Isolated DC-DC converters Motor control Or-ing switches Applications 48 V intermediate bus converter (IBC) Domain controller for ADAS and autonomous driving Mobile devices and smartphones Telecommunication infrastructure Uninterruptible power supplies (UPS) Designers who used this product also designed with 6ED2742S01Q | Gate driver ICs IRS10752L | Gate driver ICs IRS4427S | Gate driver ICs 1ED44173N01B | Gate driver ICs BSC037N08NS5 | N-Channel Power MOSFET BSZ900N20NS3 G | N-Channel Power MOSFET BSC093N15NS5 | N-Channel Power MOSFET BSC035N10NS5 | N-Channel Power MOSFET IR38063M | Integrated POL Voltage Regulators BSZ068N06NS | N-Channel Power MOSFET BSS123N | Small signal/small power MOSFET 1EDI60N12AF | Gate driver ICs BSS131 | Small signal/small power MOSFET IRS21864S | Gate driver ICs ICE5QR1680BG | CoolSET™ Quasi Resonant ICE2QR2280G-1 | CoolSET™ Quasi Resonant S25FL256LAGBHV023 | Quad SPI Flash BSP125 | Small signal/small power MOSFET 2ED2110S06M | Gate driver ICs 6ED2742S01Q | Gate driver ICs IRS10752L | Gate driver ICs IRS4427S | Gate driver ICs 1ED44173N01B | Gate driver ICs BSC037N08NS5 | N-Channel Power MOSFET BSZ900N20NS3 G | N-Channel Power MOSFET BSC093N15NS5 | N-Channel Power MOSFET BSC035N10NS5 | N-Channel Power MOSFET 1 2 3 4 5

New 40V and 60V product families, feature not only the industry’s lowest R DS(on) but also a perfect switching behavior for fast switching applications. 15% lower R DS(on) and 31% lower figure of merit (R DS(on) x Q g) compared to alternative devices has been realized by advanced thin wafer technology.


Summary of Features

  • Optimized for synchronous rectification
  • 15% lower R DS(on) than alternative devices
  • 31% improvement of FOM over similar devices
  • Integrated Schottky-like diode
  • RoHS compliant - halogen free
  • MSL1 rated

Benefits

  • Highest system efficiency
  • Less paralleling required
  • Increased power density
  • System cost reduction
  • Very low voltage overshoot

Potential Applications

  • Synchronous rectification
  • Solar micro inverter
  • Isolated DC-DC converters
  • Motor control
  • Or-ing switches

Applications

  • 48 V intermediate bus converter (IBC)
  • Domain controller for ADAS and autonomous driving
  • Mobile devices and smartphones
  • Telecommunication infrastructure
  • Uninterruptible power supplies (UPS)

Designers who used this product also designed with


  • 6ED2742S01Q |
    Gate driver ICs
  • IRS10752L |
    Gate driver ICs
  • IRS4427S |
    Gate driver ICs
  • 1ED44173N01B |
    Gate driver ICs
  • BSC037N08NS5 |
    N-Channel Power MOSFET
  • BSZ900N20NS3 G |
    N-Channel Power MOSFET
  • BSC093N15NS5 |
    N-Channel Power MOSFET
  • BSC035N10NS5 |
    N-Channel Power MOSFET
  • IR38063M |
    Integrated POL Voltage Regulators
  • BSZ068N06NS |
    N-Channel Power MOSFET
  • BSS123N |
    Small signal/small power MOSFET
  • 1EDI60N12AF |
    Gate driver ICs
  • BSS131 |
    Small signal/small power MOSFET
  • IRS21864S |
    Gate driver ICs
  • ICE5QR1680BG |
    CoolSET™ Quasi Resonant
  • ICE2QR2280G-1 |
    CoolSET™ Quasi Resonant
  • S25FL256LAGBHV023 |
    Quad SPI Flash
  • BSP125 |
    Small signal/small power MOSFET
  • 2ED2110S06M |
    Gate driver ICs
  • 6ED2742S01Q |
    Gate driver ICs
  • IRS10752L |
    Gate driver ICs
  • IRS4427S |
    Gate driver ICs
  • 1ED44173N01B |
    Gate driver ICs
  • BSC037N08NS5 |
    N-Channel Power MOSFET
  • BSZ900N20NS3 G |
    N-Channel Power MOSFET
  • BSC093N15NS5 |
    N-Channel Power MOSFET
  • BSC035N10NS5 |
    N-Channel Power MOSFET

1
2
3
4
5

Supplier's Site Datasheet
Singapore, Singapore
40V 37A MOSFET Transistor
278-BSC010N04LSI
40V 37A MOSFET Transistor 278-BSC010N04LSI
Trans MOSFET N-CH 40V 37A 8-Pin TDSON EP T/R Product overview: BSC010N04LSI from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 37A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC010N04LSI can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 40V 37A 8-Pin TDSON EP T/R Product overview: BSC010N04LSI from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 37A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC010N04LSI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC010N04LSI - 1154659-BSC010N04LSI - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC010N04LSI
1154659-BSC010N04LSI
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC010N04LSI 1154659-BSC010N04LSI
Manufacturer: Infineon Technologies Win Source Part Number: 1154659-BSC010N04LSI Family Name: BSC010N04LSI Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): FDMS8320L; TPH1R204PL; STL210N4F7AG; Introduction Date: February 03, 2012 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1154659-BSC010N04LSI
Family Name: BSC010N04LSI
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): FDMS8320L; TPH1R204PL; STL210N4F7AG;
Introduction Date: February 03, 2012
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Transistors - BSC010N04LSI - ODG (Origin Data Global)
Shenzhen, China
Transistors
BSC010N04LSI
Transistors BSC010N04LSI
TDSON-8-EP(5x6) MOSFETs ROHS

TDSON-8-EP(5x6) MOSFETs ROHS

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 40V 100A TDSON-8 FL OptiMOS

MOSFET N-Ch 40V 100A TDSON-8 FL OptiMOS

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSC010N04LSI 278-BSC010N04LSI 1154659-BSC010N04LSI BSC010N04LSI BSC010N04LSI
Product Name N-Channel Power MOSFET 40V 37A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC010N04LSI Transistors MOSFET
Polarity N-Channel; N N-Channel
Transistor Technology / Material Si/SiC
rDS(on) 0.0010 ohms
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Type PG-TDSON-8 Tape and Reel SOT3
Unlock Full Specs
to access all available technical data