MOSFETs N-Ch 80V 90A CanPAK3 MN OptiMOS 3 Product overview: BSB044N08NN3 G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 90A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSB044N08NN3 G can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 722738-BSB044N08NN3 G
Manufacturer Homepage: www.infineon.com
Reference case: WDSON
Reference Date Code: 1734+
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
MOSFET N-Ch 80V 90A CanPAK3 MN OptiMOS 3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-BSB044N08NN3 G | 722738-BSB044N08NN3 G | BSB044N08NN3 G |
| Product Name | 80V 90A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSB044N08NN3 G | MOSFET |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||
| Transconductance | 0.0360 kS |