Infineon Technologies AG Hard To Find - BSC031N06NS3G BSC031N06NS3G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 713819-BSC031N06NS3G Manufacturer Homepage: www.infineon.com Reference case: QFN Reference Date Code: 14+ Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 713819-BSC031N06NS3G Manufacturer Homepage: www.infineon.com Reference case: QFN Reference Date Code: 14+ Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - BSC031N06NS3G - 713819-BSC031N06NS3G - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - BSC031N06NS3G
713819-BSC031N06NS3G
Hard To Find - BSC031N06NS3G 713819-BSC031N06NS3G
Manufacturer: Infineon Technologies Win Source Part Number: 713819-BSC031N06NS3G Manufacturer Homepage: www.infineon.com Reference case: QFN Reference Date Code: 14+ Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 713819-BSC031N06NS3G
Manufacturer Homepage: www.infineon.com
Reference case: QFN
Reference Date Code: 14+
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 713819-BSC031N06NS3G
Product Name Hard To Find - BSC031N06NS3G
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF1324STRL7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details