Infineon Technologies AG Bipolar Transistor BFR949T E6327

Description
TRANSISTOR RF BIP SC-75 Product overview: BFR949T E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR949T E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSISTOR RF BIP SC-75 Product overview: BFR949T E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR949T E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
283-BFR949T E6327
Bipolar Transistor 283-BFR949T E6327
TRANSISTOR RF BIP SC-75 Product overview: BFR949T E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR949T E6327 can be used for catalog matching and distributor lookup.

TRANSISTOR RF BIP SC-75 Product overview: BFR949T E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR949T E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - BFR949T E6327 - 201178-BFR949T E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFR949T E6327
201178-BFR949T E6327
TRANSISTORS - RF Transistors (BJT) - BFR949T E6327 201178-BFR949T E6327
Manufacturer: Infineon Technologies Win Source Part Number: 201178-BFR949T E6327 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 20dB Frequency - Transition: 9GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1dB to 2.5dB @ 1GHz Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SC-75 Maximum Current Collector: 35mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Typical Gain (hFE) (Min): 100 @ 5mA, 6V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 201178-BFR949T E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 20dB
Frequency - Transition: 9GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1dB to 2.5dB @ 1GHz
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SC-75
Maximum Current Collector: 35mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Typical Gain (hFE) (Min): 100 @ 5mA, 6V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 283-BFR949T E6327 201178-BFR949T E6327
Product Name Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFR949T E6327
Polarity NPN NPN; NPN
Package Type Reel - TR SOT3; PG-SC-75
Packing Method Reel - TR Tape Reel; Reel - TR
Noise Figure 1 dB 1 dB
Unlock Full Specs
to access all available technical data