Infineon Technologies AG 30V 39A MOSFET Transistor BSC011N03LS

Description
Trans MOSFET N-CH 30V 39A 8-Pin TDSON EP T/R Product overview: BSC011N03LS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC011N03LS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 30V 39A 8-Pin TDSON EP T/R Product overview: BSC011N03LS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC011N03LS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 39A MOSFET Transistor
278-BSC011N03LS
30V 39A MOSFET Transistor 278-BSC011N03LS
Trans MOSFET N-CH 30V 39A 8-Pin TDSON EP T/R Product overview: BSC011N03LS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC011N03LS can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 39A 8-Pin TDSON EP T/R Product overview: BSC011N03LS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 39A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC011N03LS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC011N03LS - 039679-BSC011N03LS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC011N03LS
039679-BSC011N03LS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC011N03LS 039679-BSC011N03LS
Manufacturer: Infineon Technologies Win Source Part Number: 039679-BSC011N03LS Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 96W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TDSON-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 37A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 72nC @ 10V Max Input Capacitance: 4700pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.1 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 039679-BSC011N03LS
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 96W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TDSON-8
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 37A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 72nC @ 10V
Max Input Capacitance: 4700pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.1 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 9064280P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9064280P
MOSFETs 9064280P
MOSFET N-Channel 30V 37A OptiMOS TDSON8

MOSFET N-Channel 30V 37A OptiMOS TDSON8

Supplier's Site
MOSFETs - 9064280 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9064280
MOSFETs 9064280
MOSFET N-Channel 30V 37A OptiMOS TDSON8

MOSFET N-Channel 30V 37A OptiMOS TDSON8

Supplier's Site
MOSFETs - 1787481 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1787481
MOSFETs 1787481
MOSFET N-Channel 30V 37A OptiMOS TDSON8

MOSFET N-Channel 30V 37A OptiMOS TDSON8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 30V 100A TDSON-8 OptiMOS

MOSFET N-Ch 30V 100A TDSON-8 OptiMOS

Buy Now Datasheet
Transistors - BSC011N03LS - ODG (Origin Data Global)
Shenzhen, China
Transistors
BSC011N03LS
Transistors BSC011N03LS
MOSFET N-Ch 30V 100A TDSON-8 OptiMOS

MOSFET N-Ch 30V 100A TDSON-8 OptiMOS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 278-BSC011N03LS 039679-BSC011N03LS 9064280P 9064280 BSC011N03LS BSC011N03LS
Product Name 30V 39A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC011N03LS MOSFETs MOSFETs MOSFET Transistors
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 30 volts 30 volts
Transconductance 0.0850 kS
PD 96 milliwatts 2500 to 96000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1221511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Powerdi3333
View Details
CSD13381F4 12V, N-Channel FemtoFET?MOSFET - CSD13381F4T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
IDSS 7000 milliamps
View Details
11 suppliers
MOSFETs - 349377 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; PG-TO-247-4-STD-NT6.7
View Details
2 suppliers