Infineon Technologies AG Single FETs, MOSFETs BSC0504NSIATMA1

Description
N-Channel 30V 21A (Ta), 72A (Tc) 2.5W (Ta), 30W (Tc) Surface Mount PG-TDSON-8-6
Request a Quote
Description
N-Channel 30V 21A (Ta), 72A (Tc) 2.5W (Ta), 30W (Tc) Surface Mount PG-TDSON-8-6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Infineon BSC0504NSI is an N-channel MOSFET designed for high-performance applications, particularly optimized for buck converters. It features a maximum drain-source voltage (VDS) of 30V and a continuous drain current (ID) rating of 72A. The device has a low on-resistance (RDS(on)) of 3.7 mΩ at a gate-source voltage (VGS) of 4.5V, which contributes to its efficiency in power management. The MOSFET is 100% avalanche tested and is compliant with RoHS and halogen-free standards. It comes in a PG-TDSON-8 package, making it suitable for compact designs. This product is qualified according to JEDEC standards for target applications, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The Infineon BSC0504NSI is an N-channel MOSFET designed for high-performance applications, particularly optimized for buck converters. It features a maximum drain-source voltage (VDS) of 30V and a continuous drain current (ID) rating of 72A. The device has a low on-resistance (RDS(on)) of 3.7 mΩ at a gate-source voltage (VGS) of 4.5V, which contributes to its efficiency in power management. The MOSFET is 100% avalanche tested and is compliant with RoHS and halogen-free standards. It comes in a PG-TDSON-8 package, making it suitable for compact designs. This product is qualified according to JEDEC standards for target applications, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSC0504NSIATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC0504NSIATMA1DKR-ND
Single FETs, MOSFETs BSC0504NSIATMA1DKR-ND
N-Channel 30V 21A (Ta), 72A (Tc) 2.5W (Ta), 30W (Tc) Surface Mount PG-TDSON-8-6

N-Channel 30V 21A (Ta), 72A (Tc) 2.5W (Ta), 30W (Tc) Surface Mount PG-TDSON-8-6

Buy Now Datasheet
Single FETs, MOSFETs - BSC0504NSIATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC0504NSIATMA1CT-ND
Single FETs, MOSFETs BSC0504NSIATMA1CT-ND
N-Channel 30V 21A (Ta), 72A (Tc) 2.5W (Ta), 30W (Tc) Surface Mount PG-TDSON-8-6

N-Channel 30V 21A (Ta), 72A (Tc) 2.5W (Ta), 30W (Tc) Surface Mount PG-TDSON-8-6

Buy Now Datasheet
Single FETs, MOSFETs - BSC0504NSIATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC0504NSIATMA1TR-ND
Single FETs, MOSFETs BSC0504NSIATMA1TR-ND
N-Channel 30V 21A (Ta), 72A (Tc) 2.5W (Ta), 30W (Tc) Surface Mount PG-TDSON-8-6

N-Channel 30V 21A (Ta), 72A (Tc) 2.5W (Ta), 30W (Tc) Surface Mount PG-TDSON-8-6

Buy Now Datasheet
Singapore, Singapore
30V 21A 72A MOSFET Transistor
278-BSC0504NSIATMA1
30V 21A 72A MOSFET Transistor 278-BSC0504NSIATMA1
MOSFET N-CH 30V 21A/72A TDSON Product overview: BSC0504NSIATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 21A, 72A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 21A, 72A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC0504NSIATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 21A/72A TDSON Product overview: BSC0504NSIATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 21A, 72A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 21A, 72A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC0504NSIATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC0504NSIATMA1 - 770409-BSC0504NSIATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC0504NSIATMA1
770409-BSC0504NSIATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC0504NSIATMA1 770409-BSC0504NSIATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 770409-BSC0504NSIATM A1 Series: OptiMOS Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 21A (Ta), 72A (Tc) Family Name: BSC0504NSI Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: PG-TDSON-8 Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 15nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 960pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.5W (Ta), 30W (Tc) Rds On (Maximum) @ Id, Vgs: 3.7 mOhm @ 30A, 10V Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 770409-BSC0504NSIATMA1
Series: OptiMOS
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 21A (Ta), 72A (Tc)
Family Name: BSC0504NSI
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: PG-TDSON-8
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 15nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 960pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.5W (Ta), 30W (Tc)
Rds On (Maximum) @ Id, Vgs: 3.7 mOhm @ 30A, 10V
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET LV POWER MOS

MOSFET LV POWER MOS

Buy Now Datasheet
Mosfet, N-Ch, 30V, 72A, Tdson-8; Transistor Polarity Infineon - 43AC2203 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 72A, Tdson-8; Transistor Polarity Infineon
43AC2203
Mosfet, N-Ch, 30V, 72A, Tdson-8; Transistor Polarity Infineon 43AC2203
MOSFET, N-CH, 30V, 72A, TDSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:72A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.004ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:2V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 30V, 72A, TDSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:72A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.004ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:2V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC0504NSIATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC0504NSIATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC0504NSIATMA1
MOSFET N-CH 30V 21A/72A TDSON

MOSFET N-CH 30V 21A/72A TDSON

Supplier's Site
Single FETs, MOSFETs - BSC0504NSIATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSC0504NSIATMA1
Single FETs, MOSFETs BSC0504NSIATMA1
MOSFET N-CH 30V 21A/72A TDSON

MOSFET N-CH 30V 21A/72A TDSON

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSC0504NSIATMA1DKR-ND 278-BSC0504NSIATMA1 770409-BSC0504NSIATMA1 BSC0504NSIATMA1 43AC2203 BSC0504NSIATMA1 BSC0504NSIATMA1
Product Name Single FETs, MOSFETs 30V 21A 72A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC0504NSIATMA1 MOSFET Mosfet, N-Ch, 30V, 72A, Tdson-8; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN Tape & Reel (TR) SOT3 TO-3 8-PowerTDFN 8-PowerTDFN
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
Transconductance 0.0500 kS
Unlock Full Specs
to access all available technical data