BFS483 is a low noise silicon bipolar RF transistor designed for broadband amplifiers with collector currents from 2 mA to 30 mA, featuring two galvanically isolated transistors in a single SOT363 package. It has a transition frequency of 8 GHz and a minimum noise figure of 0.9 dB at 900 MHz with a collector current of 5 mA and collector-emitter voltage of 8 V. The device supports a maximum collector current of 65 mA, collector-emitter voltage of 12 V, and total power dissipation of 450 mW. It is RoHS compliant, halogen-free, and qualified per AEC-Q101.
NPN Silicon RF Transistor for low noise, high-gain broadband amplifiers at collector currents from 2 mA to 30 mA
Summary of Features
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | RF Transistors |
| Product Number | BFS483 |
| Product Name | Low Noise RF Transistors |
| Package Type | SOT363 |