N-Channel 25V 40A (Ta), 100A (Tc) 2.5W (Ta), 74W (Tc) Surface Mount PG-TDSON-8-7
N-Channel 25V 40A (Ta), 100A (Tc) 2.5W (Ta), 74W (Tc) Surface Mount PG-TDSON-8-7
N-Channel 25V 40A (Ta), 100A (Tc) 2.5W (Ta), 74W (Tc) Surface Mount PG-TDSON-8-7
MOSFET N-CH 25V 40A/100A TDSON Product overview: BSC009NE2LS5IATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 40A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 40A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC009NE2LS5IATM
MOSFET N-CH 25V 40A 8TDSON IND
MOSFET, N-CH, 25V, 100A, TDSON; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:25V; On Resistance Rds(on):800µohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power DissipationRoHS Compliant: Yes
MOSFET N-CH 25V 40A/100A TDSON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | BSC009NE2LS5IATMA1TR-ND | 278-BSC009NE2LS5IATMA1 | 376-BSC009NE2LS5IATMA1 | 13AC8323 | BSC009NE2LS5IATMA1 | BSC009NE2LS5IATMA1 |
| Product Name | Single FETs, MOSFETs | 25V 40A 100A MOSFET Transistor | MOSFET N-CH 25V 40A 8TDSON IND | Mosfet, N-Ch, 25V, 100A, Tdson; Transistor Polarity Infineon | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||||
| Package Type | 8-PowerTDFN | Tape & Reel (TR) | TO-3 | Surface Mount | ||
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE | ||||
| V(BR)DSS | 25 volts | 25 volts | ||||
| Transconductance | 0.0750 kS |