Infineon Technologies AG Bipolar Transistor BFS469L6E6327

Description
TRANSISTOR RF TWIN NPN TSLP-6 Product overview: BFS469L6E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFS469L6E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSISTOR RF TWIN NPN TSLP-6 Product overview: BFS469L6E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFS469L6E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
283-BFS469L6E6327
Bipolar Transistor 283-BFS469L6E6327
TRANSISTOR RF TWIN NPN TSLP-6 Product overview: BFS469L6E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFS469L6E6327 can be used for catalog matching and distributor lookup.

TRANSISTOR RF TWIN NPN TSLP-6 Product overview: BFS469L6E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFS469L6E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - BFS469L6E6327 - 201186-BFS469L6E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFS469L6E6327
201186-BFS469L6E6327
TRANSISTORS - RF Transistors (BJT) - BFS469L6E6327 201186-BFS469L6E6327
Manufacturer: Infineon Technologies Win Source Part Number: 201186-BFS469L6E6327 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 14.5dB Frequency - Transition: 22GHz, 9GHz Transistor Polarity: 2 NPN (Dual) Noise Figure (dB Typ @ f): 1.1dB to 1.4dB @ 1.8GHz to 3GHz Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-TSLP-6 Maximum Current Collector: 50mA, 70mA VCEO Maximum Collector-Emitter Breakdown Voltage: 5V, 10V Typical Gain (hFE) (Min): 130 @ 20mA, 3V / 100 @ 5mA, 3V Maximum Power Dissipation: 200mW, 250mW Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 201186-BFS469L6E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 14.5dB
Frequency - Transition: 22GHz, 9GHz
Transistor Polarity: 2 NPN (Dual)
Noise Figure (dB Typ @ f): 1.1dB to 1.4dB @ 1.8GHz to 3GHz
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-TSLP-6
Maximum Current Collector: 50mA, 70mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 5V, 10V
Typical Gain (hFE) (Min): 130 @ 20mA, 3V / 100 @ 5mA, 3V
Maximum Power Dissipation: 200mW, 250mW
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 283-BFS469L6E6327 201186-BFS469L6E6327
Product Name Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFS469L6E6327
Polarity NPN NPN; 2 NPN (Dual)
Package Type Reel - TR SOT3; PG-TSLP-6
Packing Method Reel - TR Tape Reel; Reel - TR
Noise Figure 1.1 dB 1.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817K-16R - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
4 suppliers
Bipolar Transistors - 1222371 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-523 (sc-89)
Number of units in IC 1
View Details