BFY182(P) is a HiRel NPN silicon RF transistor for non-flight applications, sharing the hermetically sealed Micro-X1 package and electrical performance of the BFY182 series, including a transition frequency of 8 GHz, a noise figure of 2.4 dB at 2 GHz, and a collector-emitter voltage rating of 12 V. It operates from -65 °C to 200 °C and meets ESCC Detail Specification No. 5611/006, Type Variant No. 04, but is not screened per Chart F3 of ESCC Generic Specification No. 5010. Maximum collector current is 35 mA, and total power dissipation is 250 mW at temperatures up to 136 °C.
HiRel Microwave Transistor
Summary of Features
Potential Applications
Quality level for Engineering Models
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BFY182 (P) |
| Product Name | HiRel Silicon Bipolar Transistor |
| Package Type | Micro-X |