BFY182(ES) is a hermetically sealed, space-qualified NPN silicon RF transistor designed for low-noise, high-gain broadband amplifiers at collector currents from 1 mA to 20 mA. It is housed in a Micro-X1 package and operates over a junction temperature range of -65°C to 200°C. The device has a collector-emitter voltage rating of 12 V, a collector current limit of 35 mA, and a total power dissipation of 250 mW at 136°C. It achieves a transition frequency of 8 GHz and a noise figure of 2.4 dB at 2 GHz with a collector current of 5 mA and collector-emitter voltage of 5 V. The part meets ESCC Detail Specification No. 5611/006 and is qualified for space applications.
HiRel Microwave Transistor
Summary of Features
ESA Space Qualified ESA/SCC Detail Spec. No.: 5611/006/04 B
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BFY182 (ES) |
| Product Name | HiRel Silicon Bipolar Transistor |
| Package Type | Micro-X |