Infineon Technologies AG N-Channel 12V 300V MOSFET Transistor BSC025N03MSG

Description
BSC025N03 - 12V-300V N-CHANNEL P Product overview: BSC025N03MSG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12V, 300V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 300V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC025N03MSG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BSC025N03 - 12V-300V N-CHANNEL P Product overview: BSC025N03MSG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12V, 300V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 300V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC025N03MSG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 12V 300V MOSFET Transistor
285-BSC025N03MSG
N-Channel 12V 300V MOSFET Transistor 285-BSC025N03MSG
BSC025N03 - 12V-300V N-CHANNEL P Product overview: BSC025N03MSG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12V, 300V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 300V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC025N03MSG can be used for catalog matching and distributor lookup.

BSC025N03 - 12V-300V N-CHANNEL P Product overview: BSC025N03MSG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 12V, 300V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 300V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC025N03MSG can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC025N03MSG - 709764-BSC025N03MSG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC025N03MSG
709764-BSC025N03MSG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC025N03MSG 709764-BSC025N03MSG
Manufacturer: Infineon Technologies Win Source Part Number: 709764-BSC025N03MSG Manufacturer Homepage: www.infineon.com Reference case: QFN8 Reference Date Code: 1625+15 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 709764-BSC025N03MSG
Manufacturer Homepage: www.infineon.com
Reference case: QFN8
Reference Date Code: 1625+15
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Single FETs, MOSFETs - BSC025N03MSG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSC025N03MSG
Single FETs, MOSFETs BSC025N03MSG
BSC025N03 - 12V-300V N-CHANNEL P

BSC025N03 - 12V-300V N-CHANNEL P

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-BSC025N03MSG 709764-BSC025N03MSG BSC025N03MSG
Product Name N-Channel 12V 300V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC025N03MSG Single FETs, MOSFETs
PD 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Bulk SOT3 8-PowerTDFN
Packing Method Bulk
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2139181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
CSD17570Q5B 30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B - CSD17570Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 9.20E-4 ohms
View Details
9 suppliers