BSC052N08NS5 is an 80 V N-channel MOSFET optimized for high-performance switching applications such as synchronous rectification in SMPS. It is packaged in a PG-TDSON-8 case and features a maximum drain current of 95 A, a maximum on-state resistance of 5.2 mΩ, and a total gate charge of 32 nC at 0 V to 10 V gate-source voltage. The device is 100% avalanche tested and meets RoHS and IEC61249-2-21 standards for no-lead plating and halogen-free materials. Thermal resistance from junction to case (bottom) is specified between 0.9 K/W and 1.5 K/W, and the operating temperature range is -55 °C to 150 °C.
OptiMOS™ 5 power MOSFET 80V for telecom applications
OptiMOS™ 5 80 V power MOSFET, especially designed for Synchronous Rectification for telecom and server power supplies. In addition, the device can also be utilized in other industrial applications such as solar, low voltage drives and adapter. Within seven different packages, the OptiMOS™ 5 80 V MOSFETs offer the industry’s lowest RDS(on). Additionally, compared to the previous generation, OptiMOS™ 5 80 V has an RDS(on) reduction of up to 43%.
Summary of Features
Benefits
Potential Applications
Applications
Trans MOSFET N-CH 80V 95A 8-Pin TDSON EP T/R Product overview: BSC052N08NS5 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 95A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 95A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC052N08NS5 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 819703-BSC052N08NS5
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | BSC052N08NS5 | 278-BSC052N08NS5 | 819703-BSC052N08NS5 |
| Product Name | N-Channel Power MOSFET | 80V 95A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC052N08NS5 |
| Polarity | N-Channel; N | ||
| Transistor Technology / Material | Si/SiC | ||
| rDS(on) | 0.0052 ohms | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |
| Package Type | PG-TDSON-8 | Tape and Reel | SOT3 |