Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC014N03LSGATMA1 BSC014N03LSGATMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 82831-BSC014N03LSGAT MA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 139W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TDSON-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 34A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 131nC @ 10V Max Input Capacitance: 10000pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.4 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 82831-BSC014N03LSGAT MA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 139W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TDSON-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 34A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 131nC @ 10V Max Input Capacitance: 10000pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.4 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC014N03LSGATMA1 - 82831-BSC014N03LSGATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC014N03LSGATMA1
82831-BSC014N03LSGATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC014N03LSGATMA1 82831-BSC014N03LSGATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 82831-BSC014N03LSGAT MA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 139W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TDSON-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 34A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 131nC @ 10V Max Input Capacitance: 10000pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.4 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 82831-BSC014N03LSGATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 139W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TDSON-8
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 34A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 131nC @ 10V
Max Input Capacitance: 10000pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.4 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - BSC014N03LSGATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC014N03LSGATMA1TR-ND
Single FETs, MOSFETs BSC014N03LSGATMA1TR-ND
N-Channel 30V 34A (Ta), 100A (Tc) 2.5W (Ta), 139W (Tc) Surface Mount PG-TDSON-8-1

N-Channel 30V 34A (Ta), 100A (Tc) 2.5W (Ta), 139W (Tc) Surface Mount PG-TDSON-8-1

Buy Now Datasheet
Singapore, Singapore
30V 34A 100A MOSFET Transistor
278-BSC014N03LSGATMA1
30V 34A 100A MOSFET Transistor 278-BSC014N03LSGATMA1
MOSFET N-CH 30V 34A/100A TDSON Product overview: BSC014N03LSGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 34A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 34A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC014N03LSGATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 34A/100A TDSON Product overview: BSC014N03LSGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 34A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 34A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC014N03LSGATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-Ch 30V 100A TDSON-8 OptiMOS 3

MOSFET N-Ch 30V 100A TDSON-8 OptiMOS 3

Buy Now Datasheet
Trans MOSFET N-CH 30V 34A 8-Pin TDSON - 376-BSC014N03LSGATMA1 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 30V 34A 8-Pin TDSON
376-BSC014N03LSGATMA1
Trans MOSFET N-CH 30V 34A 8-Pin TDSON 376-BSC014N03LSGATMA1
Trans MOSFET N-CH 30V 34A 8-Pin TDSON

Trans MOSFET N-CH 30V 34A 8-Pin TDSON

Supplier's Site
Single FETs, MOSFETs - BSC014N03LSGATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSC014N03LSGATMA1
Single FETs, MOSFETs BSC014N03LSGATMA1
BSC014N03 - 12V-300V N-CHANNEL P

BSC014N03 - 12V-300V N-CHANNEL P

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC014N03LSGATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC014N03LSGATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC014N03LSGATMA1
MOSFET N-CH 30V 34A/100A TDSON

MOSFET N-CH 30V 34A/100A TDSON

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 82831-BSC014N03LSGATMA1 BSC014N03LSGATMA1TR-ND 278-BSC014N03LSGATMA1 BSC014N03LSGATMA1 376-BSC014N03LSGATMA1 BSC014N03LSGATMA1 BSC014N03LSGATMA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC014N03LSGATMA1 Single FETs, MOSFETs 30V 34A 100A MOSFET Transistor MOSFET Trans MOSFET N-CH 30V 34A 8-Pin TDSON Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts
PD 2500 to 139000 milliwatts 2500 milliwatts 139000 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PG-TDSON-8 8-PowerTDFN Tape & Reel (TR) 8-PowerTDFN +/- 20V
Unlock Full Specs
to access all available technical data