Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSB012NE2LXI BSB012NE2LXI

Description
Manufacturer: Infineon Technologies Win Source Part Number: 752410-BSB012NE2LXI Manufacturer Homepage: www.infineon.com Reference case: MG-WDSON Reference Date Code: 17+Rohs Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 752410-BSB012NE2LXI Manufacturer Homepage: www.infineon.com Reference case: MG-WDSON Reference Date Code: 17+Rohs Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSB012NE2LXI - 752410-BSB012NE2LXI - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSB012NE2LXI
752410-BSB012NE2LXI
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSB012NE2LXI 752410-BSB012NE2LXI
Manufacturer: Infineon Technologies Win Source Part Number: 752410-BSB012NE2LXI Manufacturer Homepage: www.infineon.com Reference case: MG-WDSON Reference Date Code: 17+Rohs Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 752410-BSB012NE2LXI
Manufacturer Homepage: www.infineon.com
Reference case: MG-WDSON
Reference Date Code: 17+Rohs
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
MOSFET Transistor
285-BSB012NE2LXI
MOSFET Transistor 285-BSB012NE2LXI
Metal Oxide Semiconductor Field Effect Transistor Product overview: BSB012NE2LXI from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSB012NE2LXI can be used for catalog matching and distributor lookup.

Metal Oxide Semiconductor Field Effect Transistor Product overview: BSB012NE2LXI from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSB012NE2LXI can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 25V 170A CanPAK-3 MX OptiMOS

MOSFET N-Ch 25V 170A CanPAK-3 MX OptiMOS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 752410-BSB012NE2LXI 285-BSB012NE2LXI BSB012NE2LXI
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSB012NE2LXI MOSFET Transistor MOSFET
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIGB40N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
8 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C120080K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
4 suppliers