Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC032NE2LSATMA1 BSC032NE2LSATMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 130965-BSC032NE2LSAT MA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.8W (Ta), 78W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TDSON-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 22A (Ta), 84A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 16nC @ 10V Max Input Capacitance: 1200pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.2 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 130965-BSC032NE2LSAT MA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.8W (Ta), 78W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TDSON-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 22A (Ta), 84A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 16nC @ 10V Max Input Capacitance: 1200pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.2 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC032NE2LSATMA1 - 130965-BSC032NE2LSATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC032NE2LSATMA1
130965-BSC032NE2LSATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC032NE2LSATMA1 130965-BSC032NE2LSATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 130965-BSC032NE2LSAT MA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.8W (Ta), 78W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TDSON-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 22A (Ta), 84A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 16nC @ 10V Max Input Capacitance: 1200pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.2 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 130965-BSC032NE2LSATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta), 78W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TDSON-8
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 22A (Ta), 84A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 1200pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.2 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 2439305P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2439305P
MOSFETs 2439305P
Infineon BSC032NE2LSATMA1

Infineon BSC032NE2LSATMA1

Supplier's Site
MOSFETs - 2439305 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2439305
MOSFETs 2439305
Infineon BSC032NE2LSATMA1

Infineon BSC032NE2LSATMA1

Supplier's Site
MOSFETs - 2439304 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2439304
MOSFETs 2439304
Infineon BSC032NE2LSATMA1

Infineon BSC032NE2LSATMA1

Supplier's Site
Single FETs, MOSFETs - BSC032NE2LSATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC032NE2LSATMA1TR-ND
Single FETs, MOSFETs BSC032NE2LSATMA1TR-ND
N-Channel 25V 22A (Ta), 84A (Tc) 2.8W (Ta), 78W (Tc) Surface Mount PG-TDSON-8-6

N-Channel 25V 22A (Ta), 84A (Tc) 2.8W (Ta), 78W (Tc) Surface Mount PG-TDSON-8-6

Buy Now Datasheet
Single FETs, MOSFETs - BSC032NE2LSATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC032NE2LSATMA1DKR-ND
Single FETs, MOSFETs BSC032NE2LSATMA1DKR-ND
N-Channel 25V 22A (Ta), 84A (Tc) 2.8W (Ta), 78W (Tc) Surface Mount PG-TDSON-8-6

N-Channel 25V 22A (Ta), 84A (Tc) 2.8W (Ta), 78W (Tc) Surface Mount PG-TDSON-8-6

Buy Now Datasheet
Single FETs, MOSFETs - BSC032NE2LSATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC032NE2LSATMA1CT-ND
Single FETs, MOSFETs BSC032NE2LSATMA1CT-ND
N-Channel 25V 22A (Ta), 84A (Tc) 2.8W (Ta), 78W (Tc) Surface Mount PG-TDSON-8-6

N-Channel 25V 22A (Ta), 84A (Tc) 2.8W (Ta), 78W (Tc) Surface Mount PG-TDSON-8-6

Buy Now Datasheet
 - BSC032NE2LSATMA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 22A I(D), 25V, 0.0048ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 22A I(D), 25V, 0.0048ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Singapore, Singapore
25V 22A 84A MOSFET Transistor
278-BSC032NE2LSATMA1
25V 22A 84A MOSFET Transistor 278-BSC032NE2LSATMA1
MOSFET N-CH 25V 22A/84A TDSON Product overview: BSC032NE2LSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 22A, 84A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 22A, 84A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC032NE2LSATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 22A/84A TDSON Product overview: BSC032NE2LSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 22A, 84A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 22A, 84A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC032NE2LSATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-Ch 25V 84A TDSON-8 OptiMOS

MOSFET N-Ch 25V 84A TDSON-8 OptiMOS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC032NE2LSATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC032NE2LSATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC032NE2LSATMA1
MOSFET N-CH 25V 22A/84A TDSON

MOSFET N-CH 25V 22A/84A TDSON

Supplier's Site
Single FETs, MOSFETs - BSC032NE2LSATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSC032NE2LSATMA1
Single FETs, MOSFETs BSC032NE2LSATMA1
MOSFET N-CH 25V 22A/84A TDSON

MOSFET N-CH 25V 22A/84A TDSON

Supplier's Site Datasheet
Mosfet, N-Ch, 25V, 84A, Tdson; Transistor Polarity Infineon - 13AC8329 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 25V, 84A, Tdson; Transistor Polarity Infineon
13AC8329
Mosfet, N-Ch, 25V, 84A, Tdson; Transistor Polarity Infineon 13AC8329
MOSFET, N-CH, 25V, 84A, TDSON; Transistor Polarity:N Channel; Continuous Drain Current Id:84A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.0027ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 25V, 84A, TDSON; Transistor Polarity:N Channel; Continuous Drain Current Id:84A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.0027ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power Dissipation RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 130965-BSC032NE2LSATMA1 2439305P BSC032NE2LSATMA1TR-ND BSC032NE2LSATMA1 278-BSC032NE2LSATMA1 BSC032NE2LSATMA1 BSC032NE2LSATMA1 BSC032NE2LSATMA1 13AC8329
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC032NE2LSATMA1 MOSFETs Single FETs, MOSFETs 25V 22A 84A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 25V, 84A, Tdson; Transistor Polarity Infineon
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 25 volts 25 volts 25 volts
PD 2800 to 78000 milliwatts 37 milliwatts 2800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PG-TDSON-8 SuperSO8 5 x 6 8-PowerTDFN PG-TDSON-8 Tape & Reel (TR) Surface Mount 8-PowerTDFN TO-3
Unlock Full Specs
to access all available technical data