NPN silicon RF transistor for low-noise, high-gain broadband amplifiers at collector currents from 1 mA to 20 mA, housed in an SC75 surface-mount package. It has a collector-emitter voltage rating of 10 V, a maximum collector current of 35 mA, and a total power dissipation of 250 mW. The transition frequency is 9 GHz at 15 mA and 6 V, with a noise figure of 1.0 dB at 1 GHz and 1.5 dB at 1.8 GHz. The device meets ESD sensitivity requirements and operates from -65 °C to 150 °C. Thermal resistance from junction to soldering point is 300 K/W.
RF Transistor NPN 10V 35mA 9GHz 250mW Surface Mount PG-SC-75
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BFR949TE6327-ND |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN |