Infineon Technologies AG 12V Bipolar Transistor BFS481 E6327

Description
TRANSISTOR RF NPN 12V SOT-363 Product overview: BFS481 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFS481 E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSISTOR RF NPN 12V SOT-363 Product overview: BFS481 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFS481 E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V Bipolar Transistor
283-BFS481 E6327
12V Bipolar Transistor 283-BFS481 E6327
TRANSISTOR RF NPN 12V SOT-363 Product overview: BFS481 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFS481 E6327 can be used for catalog matching and distributor lookup.

TRANSISTOR RF NPN 12V SOT-363 Product overview: BFS481 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFS481 E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - BFS481 E6327 - 039640-BFS481 E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFS481 E6327
039640-BFS481 E6327
TRANSISTORS - RF Transistors (BJT) - BFS481 E6327 039640-BFS481 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 039640-BFS481 E6327 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 20dB Frequency - Transition: 8GHz Transistor Polarity: 2 NPN (Dual) Noise Figure (dB Typ @ f): 0.9dB to 1.2dB @ 900MHz to 1.8GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT363-6 Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 70 @ 5mA, 8V Maximum Power Dissipation: 175mW Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 039640-BFS481 E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 20dB
Frequency - Transition: 8GHz
Transistor Polarity: 2 NPN (Dual)
Noise Figure (dB Typ @ f): 0.9dB to 1.2dB @ 900MHz to 1.8GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT363-6
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 70 @ 5mA, 8V
Maximum Power Dissipation: 175mW
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 283-BFS481 E6327 039640-BFS481 E6327
Product Name 12V Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFS481 E6327
Polarity NPN NPN; 2 NPN (Dual)
Package Type Reel - TR SOT3; PG-SOT363-6
Packing Method Reel - TR Tape Reel; Reel - TR
Noise Figure 0.9000 dB 0.9000 dB
Unlock Full Specs
to access all available technical data