Infineon Technologies AG MOSFETs BSC009NE2LS5ATMA1

Description
MOSFET OptiMOS5 25V 100A 0.9m SuperSO8
Request a Quote Datasheet
Description
MOSFET OptiMOS5 25V 100A 0.9m SuperSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1339834 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1339834
MOSFETs 1339834
MOSFET OptiMOS5 25V 100A 0.9m SuperSO8

MOSFET OptiMOS5 25V 100A 0.9m SuperSO8

Supplier's Site
MOSFETs - 1336576 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1336576
MOSFETs 1336576
MOSFET OptiMOS5 25V 100A 0.9m SuperSO8

MOSFET OptiMOS5 25V 100A 0.9m SuperSO8

Supplier's Site
MOSFETs - 1339834P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1339834P
MOSFETs 1339834P
MOSFET OptiMOS5 25V 100A 0.9m SuperSO8

MOSFET OptiMOS5 25V 100A 0.9m SuperSO8

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 961633-BSC009NE2LS5ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
961633-BSC009NE2LS5ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 961633-BSC009NE2LS5ATMA1
Win Source Part Number: 961633-BSC009NE2LS5A TMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 25 V Current - Continuous Drain (Id) @ 25°C: 41A (Ta), 100A (Tc) Rds On (Max) @ Id, Vgs: 0.9mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 2.5W (Ta), 74W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: PG-TDSON-8-7 Gate Charge (Qg) (Max) @ Vgs: 57 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3900 pF @ 12 V Vgs (Max): ±16V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): NTD4854NT4G; IRFH4255DTRPBF; IRFH8201TRPBF; IRFH8202TRPBF; PSMN1R7-25YLC,115; PSMN1R9-25YLC,115BSC 009NE2LS5; SP001212764; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: BSC009NE2LS5ATMA1-ND ,SP001212764,BSC009N E2LS5ATMA1TR,BSC009N E2LS5ATMA1CT,BSC009N E2LS5ATMA1DKR Base Product Number: BSC009 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 961633-BSC009NE2LS5ATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 25 V
Current - Continuous Drain (Id) @ 25°C: 41A (Ta), 100A (Tc)
Rds On (Max) @ Id, Vgs: 0.9mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 2.5W (Ta), 74W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: PG-TDSON-8-7
Gate Charge (Qg) (Max) @ Vgs: 57 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3900 pF @ 12 V
Vgs (Max): ±16V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): NTD4854NT4G; IRFH4255DTRPBF; IRFH8201TRPBF; IRFH8202TRPBF; PSMN1R7-25YLC,115; PSMN1R9-25YLC,115BSC009NE2LS5; SP001212764;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: BSC009NE2LS5ATMA1-ND,SP001212764,BSC009NE2LS5ATMA1TR,BSC009NE2LS5ATMA1CT,BSC009NE2LS5ATMA1DKR
Base Product Number: BSC009
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - BSC009NE2LS5ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC009NE2LS5ATMA1TR-ND
Single FETs, MOSFETs BSC009NE2LS5ATMA1TR-ND
N-Channel 25V 41A (Ta), 100A (Tc) 2.5W (Ta), 74W (Tc) Surface Mount PG-TDSON-8-7

N-Channel 25V 41A (Ta), 100A (Tc) 2.5W (Ta), 74W (Tc) Surface Mount PG-TDSON-8-7

Buy Now Datasheet
Single FETs, MOSFETs - BSC009NE2LS5ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC009NE2LS5ATMA1DKR-ND
Single FETs, MOSFETs BSC009NE2LS5ATMA1DKR-ND
N-Channel 25V 41A (Ta), 100A (Tc) 2.5W (Ta), 74W (Tc) Surface Mount PG-TDSON-8-7

N-Channel 25V 41A (Ta), 100A (Tc) 2.5W (Ta), 74W (Tc) Surface Mount PG-TDSON-8-7

Buy Now Datasheet
Single FETs, MOSFETs - BSC009NE2LS5ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC009NE2LS5ATMA1CT-ND
Single FETs, MOSFETs BSC009NE2LS5ATMA1CT-ND
N-Channel 25V 41A (Ta), 100A (Tc) 2.5W (Ta), 74W (Tc) Surface Mount PG-TDSON-8-7

N-Channel 25V 41A (Ta), 100A (Tc) 2.5W (Ta), 74W (Tc) Surface Mount PG-TDSON-8-7

Buy Now Datasheet
Singapore, Singapore
25V 41A 100A MOSFET Transistor
278-BSC009NE2LS5ATMA1
25V 41A 100A MOSFET Transistor 278-BSC009NE2LS5ATMA1
MOSFET N-CH 25V 41A/100A TDSON Product overview: BSC009NE2LS5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 41A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 41A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC009NE2LS5ATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 41A/100A TDSON Product overview: BSC009NE2LS5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 41A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 41A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC009NE2LS5ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC009NE2LS5ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC009NE2LS5ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC009NE2LS5ATMA1
MOSFET N-CH 25V 41A/100A TDSON

MOSFET N-CH 25V 41A/100A TDSON

Supplier's Site
MOSFET LV POWER MOS

MOSFET LV POWER MOS

Buy Now Datasheet
Mosfet, N-Ch, 25V, 100A, 150Deg C, 74W; Channel Type Infineon - 13AC8322 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 25V, 100A, 150Deg C, 74W; Channel Type Infineon
13AC8322
Mosfet, N-Ch, 25V, 100A, 150Deg C, 74W; Channel Type Infineon 13AC8322
MOSFET, N-CH, 25V, 100A, 150DEG C, 74W; Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

MOSFET, N-CH, 25V, 100A, 150DEG C, 74W; Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - BSC009NE2LS5ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSC009NE2LS5ATMA1
Single FETs, MOSFETs BSC009NE2LS5ATMA1
MOSFET N-CH 25V 41A/100A TDSON

MOSFET N-CH 25V 41A/100A TDSON

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1339834 1339834P 961633-BSC009NE2LS5ATMA1 BSC009NE2LS5ATMA1TR-ND 278-BSC009NE2LS5ATMA1 BSC009NE2LS5ATMA1 BSC009NE2LS5ATMA1 13AC8322 BSC009NE2LS5ATMA1
Product Name MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 25V 41A 100A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 25V, 100A, 150Deg C, 74W; Channel Type Infineon Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type Superso SuperSO SOT3 8-PowerTDFN Tape & Reel (TR) 8-PowerTDFN TO-3 8-PowerTDFN
Number of units in IC 1
PD 2500 to 74000 milliwatts 74 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data