NPN silicon RF transistor for low-distortion broadband amplifiers and oscillators up to 2 GHz at collector currents from 5 mA to 30 mA, housed in an SOT323 package. Maximum collector-emitter voltage is 12 V, collector current is 50 mA, and total power dissipation is 300 mW. Junction temperature ranges from -65 °C to 150 °C. Transition frequency is 4.5 GHz minimum at 30 mA collector current and 8 V collector-emitter voltage. Collector-base capacitance is 0.62 pF typical at 10 V. Noise figure is 2 dB at 900 MHz and 3.3 dB at 1.8 GHz, with maximum available power gain of 15 dB at 900 MHz and 10 dB at 1.8 GHz. Thermal resistance from junction to soldering point is 155 K/W.
RF Small Signal Bipolar Transistor
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BFR93AWE6327 |
| Package Type | SOT323; SOT-323-3 |