Infineon Technologies AG 80V 100A MOSFET Transistor BSC040N08NS5ATMA1

Description
MOSFET N-CH 80V 100A TDSON Product overview: BSC040N08NS5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC040N08NS5ATMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 80V 100A TDSON Product overview: BSC040N08NS5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC040N08NS5ATMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 100A MOSFET Transistor
278-BSC040N08NS5ATMA1
80V 100A MOSFET Transistor 278-BSC040N08NS5ATMA1
MOSFET N-CH 80V 100A TDSON Product overview: BSC040N08NS5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC040N08NS5ATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 100A TDSON Product overview: BSC040N08NS5ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC040N08NS5ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC040N08NS5ATMA1 - 770403-BSC040N08NS5ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC040N08NS5ATMA1
770403-BSC040N08NS5ATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC040N08NS5ATMA1 770403-BSC040N08NS5ATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 770403-BSC040N08NS5A TMA1 Series: OptiMOS Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Family Name: BSC040N08NS5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Manufacturer Package: PG-TDSON-8 Channel Type Type: N Drain Source Voltage: 80V Vgs(th) (Maximum) @ Id: 3.8V @ 67μA Gate Charge (Qg) (Maximum) @ Vgs: 54nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 3900pF @ 40V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.5W (Ta), 104W (Tc) Rds On (Maximum) @ Id, Vgs: 4 mOhm @ 50A, 10V Alternative Parts (Cross-Reference): NTMFS08N004C; FDWS86368-F085; FDMS004N08C; STL75N8LF6; Introduction Date: December 27, 2014 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 770403-BSC040N08NS5ATMA1
Series: OptiMOS
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Family Name: BSC040N08NS5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Package: PG-TDSON-8
Channel Type Type: N
Drain Source Voltage: 80V
Vgs(th) (Maximum) @ Id: 3.8V @ 67μA
Gate Charge (Qg) (Maximum) @ Vgs: 54nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3900pF @ 40V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.5W (Ta), 104W (Tc)
Rds On (Maximum) @ Id, Vgs: 4 mOhm @ 50A, 10V
Alternative Parts (Cross-Reference): NTMFS08N004C; FDWS86368-F085; FDMS004N08C; STL75N8LF6;
Introduction Date: December 27, 2014
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - BSC040N08NS5ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC040N08NS5ATMA1DKR-ND
Single FETs, MOSFETs BSC040N08NS5ATMA1DKR-ND
N-Channel 80V 100A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount PG-TDSON-8-7

N-Channel 80V 100A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount PG-TDSON-8-7

Buy Now Datasheet
Single FETs, MOSFETs - BSC040N08NS5ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC040N08NS5ATMA1CT-ND
Single FETs, MOSFETs BSC040N08NS5ATMA1CT-ND
N-Channel 80V 100A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount PG-TDSON-8-7

N-Channel 80V 100A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount PG-TDSON-8-7

Buy Now Datasheet
Single FETs, MOSFETs - BSC040N08NS5ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC040N08NS5ATMA1TR-ND
Single FETs, MOSFETs BSC040N08NS5ATMA1TR-ND
N-Channel 80V 100A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount PG-TDSON-8-7

N-Channel 80V 100A (Tc) 2.5W (Ta), 104W (Tc) Surface Mount PG-TDSON-8-7

Buy Now Datasheet
MOSFETs - 1711969P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1711969P
MOSFETs 1711969P
MOSFET N-Ch 80V 100A 4m OptiMOS5 TDSON8

MOSFET N-Ch 80V 100A 4m OptiMOS5 TDSON8

Supplier's Site
MOSFETs - 1711969 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1711969
MOSFETs 1711969
MOSFET N-Ch 80V 100A 4m OptiMOS5 TDSON8

MOSFET N-Ch 80V 100A 4m OptiMOS5 TDSON8

Supplier's Site
MOSFETs - 1702307 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1702307
MOSFETs 1702307
MOSFET N-Ch 80V 100A 4m OptiMOS5 TDSON8

MOSFET N-Ch 80V 100A 4m OptiMOS5 TDSON8

Supplier's Site
Single FETs, MOSFETs - BSC040N08NS5ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSC040N08NS5ATMA1
Single FETs, MOSFETs BSC040N08NS5ATMA1
MOSFET N-CH 80V 100A TDSON

MOSFET N-CH 80V 100A TDSON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC040N08NS5ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC040N08NS5ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC040N08NS5ATMA1
MOSFET N-CH 80V 100A TDSON

MOSFET N-CH 80V 100A TDSON

Supplier's Site
Mosfet, N-Ch, 80V, 100A, Tdson; Transistor Polarity Infineon - 12AC9443 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 100A, Tdson; Transistor Polarity Infineon
12AC9443
Mosfet, N-Ch, 80V, 100A, Tdson; Transistor Polarity Infineon 12AC9443
MOSFET, N-CH, 80V, 100A, TDSON; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0034ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 80V, 100A, TDSON; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0034ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power DissipationRoHS Compliant: Yes

Supplier's Site
MOSFET N-Ch 80V 100A TDSON-8

MOSFET N-Ch 80V 100A TDSON-8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSC040N08NS5ATMA1 770403-BSC040N08NS5ATMA1 BSC040N08NS5ATMA1DKR-ND 1711969P 1702307 BSC040N08NS5ATMA1 BSC040N08NS5ATMA1 12AC9443 BSC040N08NS5ATMA1
Product Name 80V 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC040N08NS5ATMA1 Single FETs, MOSFETs MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 80V, 100A, Tdson; Transistor Polarity Infineon MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 80 volts 80 volts
Transconductance 0.0450 kS
PD 104 milliwatts 2500 to 104000 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - 94-3449-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products -Transistors -JFETs -  - Win Source Electronics
Specs
Transistor Type JFET
Polarity N-Channel
Package Type TO-247; SOT3
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details