Infineon Technologies AG Discrete Semiconductor Products BSC049N03MSCG

Description
Manufacturer: Infineon Technologies Win Source Part Number: 237187-BSC049N03MSCG Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSC079N03LSC Alternative Parts (Cross-Reference): BSC049N03MSCGXT; SiRA84BDP-T1-GE3; SiR168DP; SiRA12DP-T1-GE3; Introduction Date: October 22, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 237187-BSC049N03MSCG Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSC079N03LSC Alternative Parts (Cross-Reference): BSC049N03MSCGXT; SiRA84BDP-T1-GE3; SiR168DP; SiRA12DP-T1-GE3; Introduction Date: October 22, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 237187-BSC049N03MSCG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
237187-BSC049N03MSCG
Discrete Semiconductor Products 237187-BSC049N03MSCG
Manufacturer: Infineon Technologies Win Source Part Number: 237187-BSC049N03MSCG Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSC079N03LSC Alternative Parts (Cross-Reference): BSC049N03MSCGXT; SiRA84BDP-T1-GE3; SiR168DP; SiRA12DP-T1-GE3; Introduction Date: October 22, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 237187-BSC049N03MSCG
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BSC079N03LSC
Alternative Parts (Cross-Reference): BSC049N03MSCGXT; SiRA84BDP-T1-GE3; SiR168DP; SiRA12DP-T1-GE3;
Introduction Date: October 22, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
30V 16A MOSFET Transistor
278-BSC049N03MSCG
30V 16A MOSFET Transistor 278-BSC049N03MSCG
Trans MOSFET N-CH 30V 16A 8-Pin TDSON EP Product overview: BSC049N03MSCG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC049N03MSCG can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 16A 8-Pin TDSON EP Product overview: BSC049N03MSCG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC049N03MSCG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 237187-BSC049N03MSCG 278-BSC049N03MSCG
Product Name Discrete Semiconductor Products 30V 16A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18563Q5A 60-V N-Channel NexFET Power MOSFET - CSD18563Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0108 ohms
View Details
9 suppliers
High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - 2N6796 - 2N6796 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Package Type M-TO205-3
Packing Method Tray; TRAY
View Details
3 suppliers
Single FETs, MOSFETs - 568-4858-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Dual N-Channel Matched MOSFET Pair - ALD1101BSAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers