Manufacturer: Infineon Technologies
Win Source Part Number: 091910-BSC027N04LSG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TDSON-8
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 24A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 2V @ 49μA
Max Gate Charge: 85nC @ 10V
Max Input Capacitance: 6800pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.7 mOhm @ 50A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Trans MOSFET N-CH 40V 24A 8-Pin TDSON EP T/R Product overview: BSC027N04LSG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC027N04LSG can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 091910-BSC027N04LSG | 278-BSC027N04LSG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC027N04LSG | 40V 24A MOSFET Transistor |
| Polarity | N-Channel; N-Channel | |
| V(BR)DSS | 40 volts | 40 volts |
| PD | 2500 to 83000 milliwatts | 2500 milliwatts |
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |