Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC030P03NS3GAUMA1 BSC030P03NS3GAUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 864635-BSC030P03NS3G AUMA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 25.4A (Ta), 100A (Tc) 2.5W (Ta), 125W (Tc) Surface Mount PG-TDSON-8-1 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: BSC030 Categories: Discrete Semiconductor Products Case / Package: PG-TDSON-8-1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BSC030P03NS3GAUMA1TR , BSC030P03NS3 GCT-ND, BSC030P03NS3 GDKR, BSC030P03NS3 GDKR-ND, BSC030P03NS3 GCT, BSC030P03NS3G, BSC030P03NS3 G-ND, BSC030P03NS3 G, BSC030P03NS3 GTR-ND, BSC030P03NS3GAUMA1DK R, SP000442470, BSC030P03NS3GAUMA1CT
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 864635-BSC030P03NS3G AUMA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 25.4A (Ta), 100A (Tc) 2.5W (Ta), 125W (Tc) Surface Mount PG-TDSON-8-1 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: BSC030 Categories: Discrete Semiconductor Products Case / Package: PG-TDSON-8-1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BSC030P03NS3GAUMA1TR , BSC030P03NS3 GCT-ND, BSC030P03NS3 GDKR, BSC030P03NS3 GDKR-ND, BSC030P03NS3 GCT, BSC030P03NS3G, BSC030P03NS3 G-ND, BSC030P03NS3 G, BSC030P03NS3 GTR-ND, BSC030P03NS3GAUMA1DK R, SP000442470, BSC030P03NS3GAUMA1CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC030P03NS3GAUMA1 - 864635-BSC030P03NS3GAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC030P03NS3GAUMA1
864635-BSC030P03NS3GAUMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC030P03NS3GAUMA1 864635-BSC030P03NS3GAUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 864635-BSC030P03NS3G AUMA1 Series: OptiMOS™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 25.4A (Ta), 100A (Tc) 2.5W (Ta), 125W (Tc) Surface Mount PG-TDSON-8-1 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: BSC030 Categories: Discrete Semiconductor Products Case / Package: PG-TDSON-8-1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BSC030P03NS3GAUMA1TR , BSC030P03NS3 GCT-ND, BSC030P03NS3 GDKR, BSC030P03NS3 GDKR-ND, BSC030P03NS3 GCT, BSC030P03NS3G, BSC030P03NS3 G-ND, BSC030P03NS3 G, BSC030P03NS3 GTR-ND, BSC030P03NS3GAUMA1DK R, SP000442470, BSC030P03NS3GAUMA1CT

Manufacturer: Infineon Technologies
Win Source Part Number: 864635-BSC030P03NS3GAUMA1
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 30 V 25.4A (Ta), 100A (Tc) 2.5W (Ta), 125W (Tc) Surface Mount PG-TDSON-8-1
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: BSC030
Categories: Discrete Semiconductor Products
Case / Package: PG-TDSON-8-1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: BSC030P03NS3GAUMA1TR, BSC030P03NS3 GCT-ND, BSC030P03NS3 GDKR, BSC030P03NS3 GDKR-ND, BSC030P03NS3 GCT, BSC030P03NS3G, BSC030P03NS3 G-ND, BSC030P03NS3 G, BSC030P03NS3 GTR-ND, BSC030P03NS3GAUMA1DKR, SP000442470, BSC030P03NS3GAUMA1CT

Buy Now Datasheet
Single FETs, MOSFETs - BSC030P03NS3GAUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC030P03NS3GAUMA1CT-ND
Single FETs, MOSFETs BSC030P03NS3GAUMA1CT-ND
P-Channel 30V 25.4A (Ta), 100A (Tc) 2.5W (Ta), 125W (Tc) Surface Mount PG-TDSON-8-1

P-Channel 30V 25.4A (Ta), 100A (Tc) 2.5W (Ta), 125W (Tc) Surface Mount PG-TDSON-8-1

Buy Now Datasheet
Single FETs, MOSFETs - BSC030P03NS3GAUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC030P03NS3GAUMA1DKR-ND
Single FETs, MOSFETs BSC030P03NS3GAUMA1DKR-ND
P-Channel 30V 25.4A (Ta), 100A (Tc) 2.5W (Ta), 125W (Tc) Surface Mount PG-TDSON-8-1

P-Channel 30V 25.4A (Ta), 100A (Tc) 2.5W (Ta), 125W (Tc) Surface Mount PG-TDSON-8-1

Buy Now Datasheet
Single FETs, MOSFETs - BSC030P03NS3GAUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC030P03NS3GAUMA1TR-ND
Single FETs, MOSFETs BSC030P03NS3GAUMA1TR-ND
P-Channel 30V 25.4A (Ta), 100A (Tc) 2.5W (Ta), 125W (Tc) Surface Mount PG-TDSON-8-1

P-Channel 30V 25.4A (Ta), 100A (Tc) 2.5W (Ta), 125W (Tc) Surface Mount PG-TDSON-8-1

Buy Now Datasheet
Singapore, Singapore
30V 100A MOSFET Transistor
278-BSC030P03NS3GAUMA1
30V 100A MOSFET Transistor 278-BSC030P03NS3GAUMA1
MOSFET P-CH 30V 25.4/100A 8TDSON Product overview: BSC030P03NS3GAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC030P03NS3GAUM A1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 25.4/100A 8TDSON Product overview: BSC030P03NS3GAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC030P03NS3GAUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BSC030P03NS3GAUMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSC030P03NS3GAUMA1
Single FETs, MOSFETs BSC030P03NS3GAUMA1
MOSFET P-CH 30V 25.4/100A 8TDSON

MOSFET P-CH 30V 25.4/100A 8TDSON

Supplier's Site Datasheet
Mosfet, P-Ch, -30V, -100A, 125W; Channel Type Infineon - 85X4150 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -100A, 125W; Channel Type Infineon
85X4150
Mosfet, P-Ch, -30V, -100A, 125W; Channel Type Infineon 85X4150
MOSFET, P-CH, -30V, -100A, 125W; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, P-CH, -30V, -100A, 125W; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC030P03NS3GAUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC030P03NS3GAUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC030P03NS3GAUMA1
MOSFET P-CH 30V 25.4/100A 8TDSON

MOSFET P-CH 30V 25.4/100A 8TDSON

Supplier's Site
Triode/MOS Tube/Transistor >> MOSFETs - BSC030P03NS3GAUMA1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSC030P03NS3GAUMA1
Triode/MOS Tube/Transistor >> MOSFETs BSC030P03NS3GAUMA1
30V 3mΩ@50A,10V 3.1V@345uA P Channel TDSON-8 MOSFETs ROHS

30V 3mΩ@50A,10V 3.1V@345uA P Channel TDSON-8 MOSFETs ROHS

Supplier's Site
MOSFET P-Ch -30V 25.4A TDSON-8 OptiMOS P3

MOSFET P-Ch -30V 25.4A TDSON-8 OptiMOS P3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 864635-BSC030P03NS3GAUMA1 BSC030P03NS3GAUMA1CT-ND 278-BSC030P03NS3GAUMA1 BSC030P03NS3GAUMA1 85X4150 BSC030P03NS3GAUMA1 BSC030P03NS3GAUMA1 BSC030P03NS3GAUMA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC030P03NS3GAUMA1 Single FETs, MOSFETs 30V 100A MOSFET Transistor Single FETs, MOSFETs Mosfet, P-Ch, -30V, -100A, 125W; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PG-TDSON-8-1 8-PowerTDFN Tape & Reel (TR) 8-PowerTDFN TO-3 8-PowerTDFN
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data