BFY450(P) is a HiRel NPN silicon RF transistor for non-flight use, sharing the hermetically sealed Micro-X package and electrical characteristics of the BFY450(ES) series. It has a transition frequency of 20 GHz, a 1 dB compression point of 19 dBm at 1.8 GHz, and a maximum available gain of 16 dB at 1.8 GHz. Maximum collector-emitter voltage is 4.5 V, collector current is 100 mA, and total power dissipation is 450 mW at a case temperature of 110 °C. The junction and operating temperature range is from -65 °C to 175 °C.
HiRel Microwave Transistor
Summary of Features
Potential Applications
Quality level for Engineering Models
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BFY450 (P) |
| Product Name | HiRel Silicon Bipolar Transistor |
| Package Type | Micro-X |