Infineon Technologies AG 15V Bipolar Transistor BFR92W E6327

Description
TRANSISTOR NPN RF 15V SOT-323 Product overview: BFR92W E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR92W E6327 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANSISTOR NPN RF 15V SOT-323 Product overview: BFR92W E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR92W E6327 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V Bipolar Transistor
283-BFR92W E6327
15V Bipolar Transistor 283-BFR92W E6327
TRANSISTOR NPN RF 15V SOT-323 Product overview: BFR92W E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR92W E6327 can be used for catalog matching and distributor lookup.

TRANSISTOR NPN RF 15V SOT-323 Product overview: BFR92W E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR92W E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - BFR92W E6327 - 201174-BFR92W E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFR92W E6327
201174-BFR92W E6327
TRANSISTORS - RF Transistors (BJT) - BFR92W E6327 201174-BFR92W E6327
Manufacturer: Infineon Technologies Win Source Part Number: 201174-BFR92W E6327 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 11.5dB to 17dB Frequency - Transition: 5GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.4dB to 2dB @ 900MHz to 1.8GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT323-3 Maximum Current Collector: 45mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Typical Gain (hFE) (Min): 70 @ 15mA, 8V Maximum Power Dissipation: 280mW Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 201174-BFR92W E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 11.5dB to 17dB
Frequency - Transition: 5GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.4dB to 2dB @ 900MHz to 1.8GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT323-3
Maximum Current Collector: 45mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 70 @ 15mA, 8V
Maximum Power Dissipation: 280mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 283-BFR92W E6327 201174-BFR92W E6327
Product Name 15V Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFR92W E6327
Polarity NPN NPN; NPN
Package Type Reel - TR SOT3; SOT323; PG-SOT323-3
Packing Method Reel - TR Tape Reel; Reel - TR
Noise Figure 1.4 dB 1.4 dB
Unlock Full Specs
to access all available technical data