N-channel MOSFET in a TDSON-8 package designed for switching applications, with a drain-source breakdown voltage of 80 V, a continuous drain current of 100 A at 25 °C, and a maximum on-state resistance of 5.7 mΩ at 10 V gate-source voltage. The device meets RoHS standards and is qualified to AEC-Q200 for automotive applications. Thermal resistance from junction to case is 1.8 K/W. Package dimensions are 3.3 mm by 3.3 mm with a height of 0.8 mm.
MOSFET N-Ch 80V 100A TDSON-8 OptiMOS 3
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSC057N08NS3 G |
| Product Name | MOSFET |