Manufacturer: Infineon Technologies
Win Source Part Number: 039639-BFS17S H6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 1.4GHz
Transistor Polarity: 2 NPN (Dual)
Noise Figure (dB Typ @ f): 3dB to 5dB @ 800MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT363-6
Maximum Current Collector: 25mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 40 @ 2mA, 1V
Maximum Power Dissipation: 280mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 039639-BFS17S H6327 |
| Product Name | TRANSISTORS - RF Transistors (BJT) - BFS17S H6327 |
| Polarity | NPN; 2 NPN (Dual) |