Infineon Technologies AG Single FETs, MOSFETs BSC014N03MSGATMA1

Description
N-Channel 30V 30A (Ta), 100A (Tc) 2.5W (Ta), 139W (Tc) Surface Mount PG-TDSON-8-1
Request a Quote Datasheet
Description
N-Channel 30V 30A (Ta), 100A (Tc) 2.5W (Ta), 139W (Tc) Surface Mount PG-TDSON-8-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSC014N03MSGATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC014N03MSGATMA1TR-ND
Single FETs, MOSFETs BSC014N03MSGATMA1TR-ND
N-Channel 30V 30A (Ta), 100A (Tc) 2.5W (Ta), 139W (Tc) Surface Mount PG-TDSON-8-1

N-Channel 30V 30A (Ta), 100A (Tc) 2.5W (Ta), 139W (Tc) Surface Mount PG-TDSON-8-1

Buy Now Datasheet
Singapore, Singapore
30V 30A 100A MOSFET Transistor
278-BSC014N03MSGATMA1
30V 30A 100A MOSFET Transistor 278-BSC014N03MSGATMA1
MOSFET N-CH 30V 30A/100A TDSON Product overview: BSC014N03MSGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC014N03MSGATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 30A/100A TDSON Product overview: BSC014N03MSGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC014N03MSGATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BSC014N03MSGATMA1 - Rochester Electronics
Newburyport, MA, United States
12V-300V N-Channel Power MOSFET

12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 983896-BSC014N03MSGATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
983896-BSC014N03MSGATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 983896-BSC014N03MSGATMA1
Win Source Part Number: 983896-BSC014N03MSGA TMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 30A (Ta), 100A (Tc) Rds On (Max) @ Id, Vgs: 1.4mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 2.5W (Ta), 139W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: PG-TDSON-8-1 Gate Charge (Qg) (Max) @ Vgs: 173 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 13000 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP000394681,BSC014N0 3MS G-ND,BSC014N03MS GDKR-ND,BSC014N03MS G,BSC014N03MSG,BSC01 4N03MS GDKR,BSC014N03MS GCT-ND,BSC014N03MS GTR-ND,BSC014N03MSGA TMA1CT,BSC014N03MSGA TMA1DKR,BSC014N03MS GCT,BSC014N03MSGATMA 1TR,2156-BSC014N03MS GATMA1,IFEINFBSC014N 03MSGATMA1 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 983896-BSC014N03MSGATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 30A (Ta), 100A (Tc)
Rds On (Max) @ Id, Vgs: 1.4mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 2.5W (Ta), 139W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: PG-TDSON-8-1
Gate Charge (Qg) (Max) @ Vgs: 173 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 13000 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP000394681,BSC014N03MS G-ND,BSC014N03MS GDKR-ND,BSC014N03MS G,BSC014N03MSG,BSC014N03MS GDKR,BSC014N03MS GCT-ND,BSC014N03MS GTR-ND,BSC014N03MSGATMA1CT,BSC014N03MSGATMA1DKR,BSC014N03MS GCT,BSC014N03MSGATMA1TR,2156-BSC014N03MSGATMA1,IFEINFBSC014N03MSGATMA1
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC014N03MSGATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC014N03MSGATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC014N03MSGATMA1
MOSFET N-CH 30V 30A/100A TDSON

MOSFET N-CH 30V 30A/100A TDSON

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BSC014N03MSGATMA1TR-ND 278-BSC014N03MSGATMA1 BSC014N03MSGATMA1 983896-BSC014N03MSGATMA1 BSC014N03MSGATMA1
Product Name Single FETs, MOSFETs 30V 30A 100A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data