Infineon Technologies AG 25V 170A MOSFET Transistor BSB012NE2LXIXUMA1

Description
MOSFET N-CH 25V 170A 2WDSON Product overview: BSB012NE2LXIXUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 170A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 170A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSB012NE2LXIXUMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 25V 170A 2WDSON Product overview: BSB012NE2LXIXUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 170A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 170A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSB012NE2LXIXUMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 170A MOSFET Transistor
278-BSB012NE2LXIXUMA1
25V 170A MOSFET Transistor 278-BSB012NE2LXIXUMA1
MOSFET N-CH 25V 170A 2WDSON Product overview: BSB012NE2LXIXUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 170A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 170A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSB012NE2LXIXUMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 170A 2WDSON Product overview: BSB012NE2LXIXUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 170A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 170A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSB012NE2LXIXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSB012NE2LXIXUMA1 - 1024315-BSB012NE2LXIXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSB012NE2LXIXUMA1
1024315-BSB012NE2LXIXUMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSB012NE2LXIXUMA1 1024315-BSB012NE2LXIXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1024315-BSB012NE2LXI XUMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.8W (Ta), 57W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: MG-WDSON-2, CanPAK M Dimension: 3-WDSON Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 170A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 82nC @ 10V Max Input Capacitance: 5852pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.2 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1024315-BSB012NE2LXIXUMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta), 57W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: MG-WDSON-2, CanPAK M
Dimension: 3-WDSON
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 170A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 82nC @ 10V
Max Input Capacitance: 5852pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.2 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - BSB012NE2LXIXUMA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSB012NE2LXIXUMA1-ND
Single FETs, MOSFETs BSB012NE2LXIXUMA1-ND
N-Channel 25V 170A (Tc) 2.8W (Ta), 57W (Tc) Surface Mount MG-WDSON-2, CanPAK M™

N-Channel 25V 170A (Tc) 2.8W (Ta), 57W (Tc) Surface Mount MG-WDSON-2, CanPAK M™

Buy Now Datasheet
MOSFET N-Ch 25V 170A CanPAK-3 MX OptiMOS

MOSFET N-Ch 25V 170A CanPAK-3 MX OptiMOS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSB012NE2LXIXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSB012NE2LXIXUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSB012NE2LXIXUMA1
MOSFET N-CH 25V 170A 2WDSON

MOSFET N-CH 25V 170A 2WDSON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-BSB012NE2LXIXUMA1 1024315-BSB012NE2LXIXUMA1 BSB012NE2LXIXUMA1-ND BSB012NE2LXIXUMA1 BSB012NE2LXIXUMA1
Product Name 25V 170A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSB012NE2LXIXUMA1 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2800 milliwatts 2800 to 57000 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type Tape & Reel (TR) SOT3; MG-WDSON-2, CanPAK M 3-WDSON 5852 pF @ 12 V
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
2 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details