Infineon Technologies AG 25V 100A MOSFET Transistor BSC024N025SG

Description
MOSFET N-CH 25V 100A TDSON-8 Product overview: BSC024N025SG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 100A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC024N025SG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 25V 100A TDSON-8 Product overview: BSC024N025SG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 100A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC024N025SG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 100A MOSFET Transistor
285-BSC024N025SG
25V 100A MOSFET Transistor 285-BSC024N025SG
MOSFET N-CH 25V 100A TDSON-8 Product overview: BSC024N025SG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 100A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC024N025SG can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 100A TDSON-8 Product overview: BSC024N025SG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 100A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSC024N025SG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC024N025SG - 201381-BSC024N025SG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC024N025SG
201381-BSC024N025SG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC024N025SG 201381-BSC024N025SG
Manufacturer: Infineon Technologies Win Source Part Number: 201381-BSC024N025SG Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.8W (Ta), 89W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TDSON-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 27A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 2V @ 90μA Max Gate Charge: 52nC @ 5V Max Input Capacitance: 6530pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.4 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 201381-BSC024N025SG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta), 89W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TDSON-8
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 27A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 2V @ 90μA
Max Gate Charge: 52nC @ 5V
Max Input Capacitance: 6530pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.4 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-BSC024N025SG 201381-BSC024N025SG
Product Name 25V 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC024N025SG
Polarity N-Channel N-Channel; N-Channel
PD 2800 milliwatts 2800 to 89000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LM5111-4MY/NOPB - 134490-LM5111-4MY/NOPB - Win Source Electronics
Specs
Polarity N-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; 8-MSOP-EP
View Details
2 suppliers
 - 2EDL8034G4CXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-VDSON-1
Packing Method Tape Reel; Tape & Reel
View Details
Single FETs, MOSFETs - 568-1657-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers
Dual N-Channel Matched MOSFET Pair - ALD1101ASAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers