MOSFET N-CH 150V 80A TDSON-8
MOSFET N-CH 150V 80A TDSON-8
MOSFET N-CH 150V 80A TDSON-8
MOSFET N-CH 150V 80A TDSON-8 Product overview: BSC0402NSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC0402NSATMA1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Category: Discrete Semiconductor Products -Transistors FETs, MOSFETs- Single FETs, MOSFETs
Series: OptiMOS™ 5
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
FET Type: N-Channel
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Supplier Device Package: PG-TDSON-8-7
Package / Case: 8-PowerTDFN
Power Field-Effect Transistor
MOSFET, N-CH, 150V, 80A, TDSON ROHS COMPLIANT: YES
MOSFET N-CH 150V 80A TDSON-8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 448-BSC0402NSATMA1CT-ND | 278-BSC0402NSATMA1 | BSC0402NSATMA1 | 82AH4489 | BSC0402NSATMA1 | |
| Product Name | Single FETs, MOSFETs | 150V 80A MOSFET Transistor | Discrete Semiconductor Products -Transistors FETs, MOSFETs- Single FETs, MOSFETs | Mosfet, N-Ch, 150V, 80A, Tdson Rohs Compliant Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel | |||
| Package Type | 8-PowerTDFN | Tape & Reel (TR) | SOT3 | PG-TDSON-8 | TO-3 | 8-PowerTDFN |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 150 volts |