MOSFETs N-Ch 30V 79A TDSON-8 OptiMOS 3 Product overview: BSC050N03LSGXT from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 79A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 79A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSC050N03LSGXT can be used for catalog matching and distributor lookup.
MOSFET N-Ch 30V 79A TDSON-8 OptiMOS 3
Power Field-Effect Transistor, 18A I(D), 30V, 0.0075ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, GREEN, PLASTIC, TDSON-8
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 2088-BSC050N03LSGXT | BSC050N03LSGXT | 9152-BSC050N03LSGXT |
| Product Name | 30V 79A MOSFET Transistor | MOSFET | Power Field-Effect Transistor, 18A I(D), 30V, 0.0075ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, GREEN, PLASTIC, TDSON-8 |
| Polarity | N-Channel | N-Channel | |
| MOSFET Operating Mode | Enhancement | ||
| Transconductance | 0.0380 kS |