Infineon Technologies AG Single FETs, MOSFETs BSC019N04LSATMA1

Description
N-Channel 40V 27A (Ta), 100A (Tc) 2.5W (Ta), 78W (Tc) Surface Mount PG-TDSON-8-1
Request a Quote Datasheet
Description
N-Channel 40V 27A (Ta), 100A (Tc) 2.5W (Ta), 78W (Tc) Surface Mount PG-TDSON-8-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-BSC019N04LSATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSC019N04LSATMA1TR-ND
Single FETs, MOSFETs 448-BSC019N04LSATMA1TR-ND
N-Channel 40V 27A (Ta), 100A (Tc) 2.5W (Ta), 78W (Tc) Surface Mount PG-TDSON-8-1

N-Channel 40V 27A (Ta), 100A (Tc) 2.5W (Ta), 78W (Tc) Surface Mount PG-TDSON-8-1

Buy Now Datasheet
Single FETs, MOSFETs - 448-BSC019N04LSATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSC019N04LSATMA1CT-ND
Single FETs, MOSFETs 448-BSC019N04LSATMA1CT-ND
N-Channel 40V 27A (Ta), 100A (Tc) 2.5W (Ta), 78W (Tc) Surface Mount PG-TDSON-8-1

N-Channel 40V 27A (Ta), 100A (Tc) 2.5W (Ta), 78W (Tc) Surface Mount PG-TDSON-8-1

Buy Now Datasheet
Single FETs, MOSFETs - 448-BSC019N04LSATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSC019N04LSATMA1DKR-ND
Single FETs, MOSFETs 448-BSC019N04LSATMA1DKR-ND
N-Channel 40V 27A (Ta), 100A (Tc) 2.5W (Ta), 78W (Tc) Surface Mount PG-TDSON-8-1

N-Channel 40V 27A (Ta), 100A (Tc) 2.5W (Ta), 78W (Tc) Surface Mount PG-TDSON-8-1

Buy Now Datasheet
Singapore, Singapore
40V 27A 100A MOSFET Transistor
278-BSC019N04LSATMA1
40V 27A 100A MOSFET Transistor 278-BSC019N04LSATMA1
MOSFET N-CH 40V 27A/100A TDSON Product overview: BSC019N04LSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 27A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 27A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC019N04LSATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 27A/100A TDSON Product overview: BSC019N04LSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 27A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 27A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC019N04LSATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2580682 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2580682
MOSFETs 2580682
Infineon MOSFET BSC019N04LSATMA1

Infineon MOSFET BSC019N04LSATMA1

Supplier's Site
MOSFETs - 2580683P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2580683P
MOSFETs 2580683P
Infineon MOSFET BSC019N04LSATMA1

Infineon MOSFET BSC019N04LSATMA1

Supplier's Site
MOSFETs - 2580683 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2580683
MOSFETs 2580683
Infineon MOSFET BSC019N04LSATMA1

Infineon MOSFET BSC019N04LSATMA1

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1049669-BSC019N04LSATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1049669-BSC019N04LSATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1049669-BSC019N04LSATMA1
Win Source Part Number: 1049669-BSC019N04LSA TMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 27A (Ta), 100A (Tc) Rds On (Max) @ Id, Vgs: 1.9mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 2.5W (Ta), 78W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: PG-TDSON-8-1 Gate Charge (Qg) (Max) @ Vgs: 41 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2900 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IPB120N04S402ATMA1; IPB120N04S401ATMA1; BSC022N04LSATMA1; FDMS015N04B; FDMS8820; STH175N4F6-6AGBSC019 N04LS; SP001067012; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 448-BSC019N04LSATMA1 CT,BSC019N04LSATMA1- ND,448-BSC019N04LSAT MA1TR,SP001067012,44 8-BSC019N04LSATMA1DK R Base Product Number: BSC019 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1049669-BSC019N04LSATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 27A (Ta), 100A (Tc)
Rds On (Max) @ Id, Vgs: 1.9mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 2.5W (Ta), 78W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: PG-TDSON-8-1
Gate Charge (Qg) (Max) @ Vgs: 41 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2900 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IPB120N04S402ATMA1; IPB120N04S401ATMA1; BSC022N04LSATMA1; FDMS015N04B; FDMS8820; STH175N4F6-6AGBSC019N04LS; SP001067012;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: 448-BSC019N04LSATMA1CT,BSC019N04LSATMA1-ND,448-BSC019N04LSATMA1TR,SP001067012,448-BSC019N04LSATMA1DKR
Base Product Number: BSC019
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Mosfet, N-Ch, 40V, 100A, Tdson-8; Transistor Polarity Infineon - 49AC0104 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 100A, Tdson-8; Transistor Polarity Infineon
49AC0104
Mosfet, N-Ch, 40V, 100A, Tdson-8; Transistor Polarity Infineon 49AC0104
MOSFET, N-CH, 40V, 100A, TDSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0015ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 100A, TDSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0015ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - BSC019N04LSATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSC019N04LSATMA1
Single FETs, MOSFETs BSC019N04LSATMA1
MOSFET N-CH 40V 27A/100A TDSON

MOSFET N-CH 40V 27A/100A TDSON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC019N04LSATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC019N04LSATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC019N04LSATMA1
MOSFET N-CH 40V 27A/100A TDSON

MOSFET N-CH 40V 27A/100A TDSON

Supplier's Site
MOSFET MV POWER MOS

MOSFET MV POWER MOS

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-BSC019N04LSATMA1TR-ND 278-BSC019N04LSATMA1 2580682 1049669-BSC019N04LSATMA1 49AC0104 BSC019N04LSATMA1 BSC019N04LSATMA1 BSC019N04LSATMA1
Product Name Single FETs, MOSFETs 40V 27A 100A MOSFET Transistor MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 40V, 100A, Tdson-8; Transistor Polarity Infineon Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN Tape & Reel (TR) TDSON SOT3 TO-3 8-PowerTDFN 8-PowerTDFN
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
Transconductance 0.0950 kS
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRFS8408-7TRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers