Infineon Technologies AG 60V 112A MOSFET Transistor BSC034N06NS

Description
Trans MOSFET N-CH 60V 112A 8-Pin TDSON T/R Product overview: BSC034N06NS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 112A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 112A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC034N06NS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 60V 112A 8-Pin TDSON T/R Product overview: BSC034N06NS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 112A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 112A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC034N06NS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 112A MOSFET Transistor
278-BSC034N06NS
60V 112A MOSFET Transistor 278-BSC034N06NS
Trans MOSFET N-CH 60V 112A 8-Pin TDSON T/R Product overview: BSC034N06NS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 112A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 112A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC034N06NS can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 112A 8-Pin TDSON T/R Product overview: BSC034N06NS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 112A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 112A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC034N06NS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC034N06NS - 1154674-BSC034N06NS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC034N06NS
1154674-BSC034N06NS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC034N06NS 1154674-BSC034N06NS
Manufacturer: Infineon Technologies Win Source Part Number: 1154674-BSC034N06NS Manufacturer Homepage: www.infineon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1154674-BSC034N06NS
Manufacturer Homepage: www.infineon.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Transistors - BSC034N06NS - ODG (Origin Data Global)
Shenzhen, China
Transistors
BSC034N06NS
Transistors BSC034N06NS
MOSFET TRENCH 40<-<100V

MOSFET TRENCH 40<-<100V

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Transistors
Product Number 278-BSC034N06NS 1154674-BSC034N06NS BSC034N06NS
Product Name 60V 112A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC034N06NS Transistors
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
Transconductance 0.0460 kS
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
40V 95A MOSFET Transistor - 278-AUIRFN8403TR - ERSAELECTRONICS PTE. LTD.
Specs
PD 4300 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers