Infineon Technologies AG TRANSISTORS - RF Transistors (BJT) - BFS481H6327XTSA1 BFS481H6327XTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 096741-BFS481H6327XT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 20dB Frequency - Transition: 8GHz Transistor Polarity: 2 NPN (Dual) Noise Figure (dB Typ @ f): 0.9dB to 1.2dB @ 900MHz to 1.8GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: P-SOT363-6 Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 70 @ 5mA, 8V Maximum Power Dissipation: 175mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 096741-BFS481H6327XT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 20dB Frequency - Transition: 8GHz Transistor Polarity: 2 NPN (Dual) Noise Figure (dB Typ @ f): 0.9dB to 1.2dB @ 900MHz to 1.8GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: P-SOT363-6 Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 70 @ 5mA, 8V Maximum Power Dissipation: 175mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - BFS481H6327XTSA1 - 096741-BFS481H6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFS481H6327XTSA1
096741-BFS481H6327XTSA1
TRANSISTORS - RF Transistors (BJT) - BFS481H6327XTSA1 096741-BFS481H6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 096741-BFS481H6327XT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 20dB Frequency - Transition: 8GHz Transistor Polarity: 2 NPN (Dual) Noise Figure (dB Typ @ f): 0.9dB to 1.2dB @ 900MHz to 1.8GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: P-SOT363-6 Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Typical Gain (hFE) (Min): 70 @ 5mA, 8V Maximum Power Dissipation: 175mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 096741-BFS481H6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 20dB
Frequency - Transition: 8GHz
Transistor Polarity: 2 NPN (Dual)
Noise Figure (dB Typ @ f): 0.9dB to 1.2dB @ 900MHz to 1.8GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: P-SOT363-6
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 70 @ 5mA, 8V
Maximum Power Dissipation: 175mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
12V 8GHZ Bipolar Transistor
283-BFS481H6327XTSA1
12V 8GHZ Bipolar Transistor 283-BFS481H6327XTSA1
RF TRANS 2 NPN 12V 8GHZ SOT363-6 Product overview: BFS481H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 8GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFS481H6327XTSA1 can be used for catalog matching and distributor lookup.

RF TRANS 2 NPN 12V 8GHZ SOT363-6 Product overview: BFS481H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 8GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFS481H6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 2737308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2737308
Bipolar Transistors 2737308
Infineon RF BIP TRANSISTORS BFS481H6327X

Infineon RF BIP TRANSISTORS BFS481H6327X

Supplier's Site
Bipolar Transistors - 2737309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2737309
Bipolar Transistors 2737309
Infineon RF BIP TRANSISTORS BFS481H6327X

Infineon RF BIP TRANSISTORS BFS481H6327X

Supplier's Site
Bipolar RF Transistors - BFS481H6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFS481H6327XTSA1CT-ND
Bipolar RF Transistors BFS481H6327XTSA1CT-ND
RF Transistor 2 NPN (Dual) 12V 20mA 8GHz 175mW Surface Mount P-SOT363-6

RF Transistor 2 NPN (Dual) 12V 20mA 8GHz 175mW Surface Mount P-SOT363-6

Buy Now Datasheet
Bipolar RF Transistors - BFS481H6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFS481H6327XTSA1TR-ND
Bipolar RF Transistors BFS481H6327XTSA1TR-ND
RF Transistor 2 NPN (Dual) 12V 20mA 8GHz 175mW Surface Mount P-SOT363-6

RF Transistor 2 NPN (Dual) 12V 20mA 8GHz 175mW Surface Mount P-SOT363-6

Buy Now Datasheet
Bipolar RF Transistors - BFS481H6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFS481H6327XTSA1DKR-ND
Bipolar RF Transistors BFS481H6327XTSA1DKR-ND
RF Transistor 2 NPN (Dual) 12V 20mA 8GHz 175mW Surface Mount P-SOT363-6

RF Transistor 2 NPN (Dual) 12V 20mA 8GHz 175mW Surface Mount P-SOT363-6

Buy Now Datasheet
Bipolar RF Transistors - BFS481H6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFS481H6327XTSA1
Bipolar RF Transistors BFS481H6327XTSA1
RF TRANS 2 NPN 12V 8GHZ SOT363-6

RF TRANS 2 NPN 12V 8GHZ SOT363-6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFS481H6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFS481H6327XTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFS481H6327XTSA1
RF TRANS 2 NPN 12V 8GHZ SOT363-6

RF TRANS 2 NPN 12V 8GHZ SOT363-6

Supplier's Site
Bipolar Rf Transistor, Dual Npn, 12 V, 8 Ghz, 175 Mw, 20 Ma, 70 Rohs Compliant Infineon - 50Y1773 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Rf Transistor, Dual Npn, 12 V, 8 Ghz, 175 Mw, 20 Ma, 70 Rohs Compliant Infineon
50Y1773
Bipolar Rf Transistor, Dual Npn, 12 V, 8 Ghz, 175 Mw, 20 Ma, 70 Rohs Compliant Infineon 50Y1773
Bipolar - RF Transistor, Dual NPN, 12 V, 8 GHz, 175 mW, 20 mA, 70 RoHS Compliant: Yes

Bipolar - RF Transistor, Dual NPN, 12 V, 8 GHz, 175 mW, 20 mA, 70 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 096741-BFS481H6327XTSA1 283-BFS481H6327XTSA1 2737308 BFS481H6327XTSA1CT-ND BFS481H6327XTSA1 BFS481H6327XTSA1 50Y1773
Product Name TRANSISTORS - RF Transistors (BJT) - BFS481H6327XTSA1 12V 8GHZ Bipolar Transistor Bipolar Transistors Bipolar RF Transistors Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Rf Transistor, Dual Npn, 12 V, 8 Ghz, 175 Mw, 20 Ma, 70 Rohs Compliant Infineon
Polarity NPN; 2 NPN (Dual) NPN 2 NPN (Dual); NPN NPN
Package Type SOT3; P-SOT363-6 Tape & Reel (TR) SOT-363 6-VSSOP, SC-88, SOT-363 6-VSSOP, SC-88, SOT-363 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 20 milliamps 20 milliamps
VCEO 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data