Infineon Technologies AG 40V 39A 100A MOSFET Transistor BSC010N04LSTATMA1

Description
MOSFET N-CH 40V 39A/100A TDSON Product overview: BSC010N04LSTATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 39A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 39A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC010N04LSTATMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 39A/100A TDSON Product overview: BSC010N04LSTATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 39A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 39A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC010N04LSTATMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 39A 100A MOSFET Transistor
278-BSC010N04LSTATMA1
40V 39A 100A MOSFET Transistor 278-BSC010N04LSTATMA1
MOSFET N-CH 40V 39A/100A TDSON Product overview: BSC010N04LSTATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 39A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 39A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC010N04LSTATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 39A/100A TDSON Product overview: BSC010N04LSTATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 39A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 39A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC010N04LSTATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 971599-BSC010N04LSTATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
971599-BSC010N04LSTATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 971599-BSC010N04LSTATMA1
Win Source Part Number: 971599-BSC010N04LSTA TMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 39A (Ta), 100A (Tc) Rds On (Max) @ Id, Vgs: 1mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 3W (Ta), 167W (Tc) Package / Case: 8-PowerTDFN Supplier Device Package: PG-TDSON-8 FL Gate Charge (Qg) (Max) @ Vgs: 133 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9520 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: BSC010N04LSTATMA1DKR ,BSC010N04LSTATMA1TR ,BSC010N04LSTATMA1CT ,BSC010N04LSTATMA1-N D,SP001657068 Base Product Number: BSC010 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 971599-BSC010N04LSTATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 39A (Ta), 100A (Tc)
Rds On (Max) @ Id, Vgs: 1mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 3W (Ta), 167W (Tc)
Package / Case: 8-PowerTDFN
Supplier Device Package: PG-TDSON-8 FL
Gate Charge (Qg) (Max) @ Vgs: 133 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 9520 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: BSC010N04LSTATMA1DKR,BSC010N04LSTATMA1TR,BSC010N04LSTATMA1CT,BSC010N04LSTATMA1-ND,SP001657068
Base Product Number: BSC010
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - BSC010N04LSTATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC010N04LSTATMA1TR-ND
Single FETs, MOSFETs BSC010N04LSTATMA1TR-ND
N-Channel 40V 39A (Ta), 100A (Tc) 3W (Ta), 167W (Tc) Surface Mount PG-TDSON-8 FL

N-Channel 40V 39A (Ta), 100A (Tc) 3W (Ta), 167W (Tc) Surface Mount PG-TDSON-8 FL

Buy Now Datasheet
Single FETs, MOSFETs - BSC010N04LSTATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC010N04LSTATMA1CT-ND
Single FETs, MOSFETs BSC010N04LSTATMA1CT-ND
N-Channel 40V 39A (Ta), 100A (Tc) 3W (Ta), 167W (Tc) Surface Mount PG-TDSON-8 FL

N-Channel 40V 39A (Ta), 100A (Tc) 3W (Ta), 167W (Tc) Surface Mount PG-TDSON-8 FL

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC010N04LSTATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC010N04LSTATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC010N04LSTATMA1
MOSFET N-CH 40V 39A/100A TDSON

MOSFET N-CH 40V 39A/100A TDSON

Supplier's Site
Single FETs, MOSFETs - BSC010N04LSTATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSC010N04LSTATMA1
Single FETs, MOSFETs BSC010N04LSTATMA1
MOSFET N-CH 40V 39A/100A TDSON

MOSFET N-CH 40V 39A/100A TDSON

Supplier's Site Datasheet
MOSFET DIFFERENTIATED MOSFETS

MOSFET DIFFERENTIATED MOSFETS

Buy Now Datasheet
Mosfet, N-Ch, 40 V, 100A, 167W, Tdson; Transistor Polarity Infineon - 93AC6979 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40 V, 100A, 167W, Tdson; Transistor Polarity Infineon
93AC6979
Mosfet, N-Ch, 40 V, 100A, 167W, Tdson; Transistor Polarity Infineon 93AC6979
MOSFET, N-CH, 40 V, 100A, 167W, TDSON; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.00085ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40 V, 100A, 167W, TDSON; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.00085ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSC010N04LSTATMA1 971599-BSC010N04LSTATMA1 BSC010N04LSTATMA1TR-ND BSC010N04LSTATMA1 BSC010N04LSTATMA1 BSC010N04LSTATMA1 93AC6979
Product Name 40V 39A 100A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 40 V, 100A, 167W, Tdson; Transistor Polarity Infineon
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
Transconductance 0.1400 kS
PD 139 milliwatts 3000 to 167000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers
 - AUIRF1404S - Rochester Electronics
Specs
Polarity N-Channel
Package Type D2PAK
Packing Method Tube; Tube
View Details
6 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details